EN
  • EN
  • DE

TMP108AIYFFR

Part No TMP108AIYFFR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type SMBus
Supply Voltage - Operating 1.4 V to 3.6 V
Resolution 12 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±0.75°C (±1°C)
Testing Conditions -20°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 6-DSBGA
Win Source Part Number 108419-TMP108AIYFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMP108
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP108AIYFFR CAD Model

Description

Product Overview: TMP108AIYFFR from Texas Instruments

The TMP108AIYFFR is a high-precision digital temperature sensor from Texas Instruments, designed for optimal performance in a variety of applications. This sensor is part of TI's TMP108 series, known for its accuracy, low power consumption, and ease of use, making it an excellent choice for portable and battery-powered devices.

Key Features

  • Accuracy: The TMP108AIYFFR offers exceptional accuracy, with a typical accuracy of ±0.5°C from –25°C to +85°C and ±1.0°C from –40°C to +125°C. This level of precision is ideal for critical applications where temperature monitoring is vital.
  • Low Power Consumption: With a quiescent current of just 3.5 µA, the TMP108AIYFFR is designed for energy efficiency, which is particularly beneficial for battery-operated devices.
  • Programmable Resolution: Users can program the resolution of the TMP108AIYFFR from 8 to 12 bits, allowing for a balance between resolution and conversion time to suit specific application needs.
  • Configurable Alert Function: The sensor includes an alert function that can be configured for thermostat operation or temperature window alert, providing additional flexibility for system monitoring and protection.
  • Communication: The TMP108AIYFFR communicates via the I2C interface, supporting both standard and fast mode, which makes it easy to integrate into a wide range of systems.

Applications

The TMP108AIYFFR is suitable for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics (e.g., smartphones, tablets, and wearable devices)
  • Industrial Systems (e.g., industrial controls, HVAC systems)
  • Medical Equipment (e.g., medical refrigerators, patient monitoring systems)
  • Automotive Systems (e.g., infotainment, climate control)

Package and Availability

This temperature sensor is available in a compact 1.6mm x 1.6mm, 6-pin DSBGA package, making it suitable for space-constrained applications. For design flexibility and ease of prototyping, the TMP108AIYFFR is also supported by Texas Instruments' comprehensive design resources, including development tools, reference designs, and technical documentation.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4225 $50.7000
290+ $0.3467 $100.5430
450+ $0.3358 $151.1100
620+ $0.3250 $201.5000
800+ $0.3142 $251.3600
1,065+ $0.2817 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,380 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess