The TMP108AIYFFT is a precision temperature sensor from Texas Instruments, a leader in semiconductor design and manufacturing. This high-accuracy digital temperature sensor is designed for thermal management and monitoring within various applications, ranging from consumer electronics to industrial systems.
Key Features
- Temperature Range: The TMP108AIYFFT operates over a wide temperature range, making it suitable for diverse environmental conditions.
- Accuracy: It provides excellent accuracy, which is critical for maintaining optimal performance and safety in temperature-sensitive applications.
- Low Power Consumption: This sensor is designed for energy efficiency, which is crucial for battery-powered or energy-conscious applications.
- Small Footprint: The compact size of the TMP108AIYFFT allows for easy integration into space-constrained designs.
- Interface: It features an I2C interface for straightforward communication with microcontrollers and other digital systems.
Applications
The TMP108AIYFFT is versatile and can be used in a variety of applications, including:
- Consumer Electronics (e.g., smartphones, wearables)
- Industrial Systems (e.g., HVAC, refrigeration)
- Automotive Systems (e.g., battery management, climate control)
- Data Centers (e.g., server temperature monitoring)
- Medical Devices (e.g., thermal regulation)
Technical Specifications
With its precision engineering, the TMP108AIYFFT offers specifications that ensure reliable and accurate temperature readings:
- Supply Voltage: 1.4V to 3.6V
- Operating Temperature Range: -40°C to +125°C
- Accuracy: ±0.5°C (max) from -10°C to +85°C
- Package: Industry-standard footprint in a 6-pin YFF package
Conclusion
The TMP108AIYFFT from Texas Instruments represents a blend of precision, efficiency, and versatility, making it an excellent choice for a wide range of temperature monitoring needs. Its small size, high accuracy, and low power consumption make it a valuable component in any temperature-critical application.