EN
  • EN
  • DE

TMP123AIDBVR

Part No TMP123AIDBVR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type SPI
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2°C)
Testing Conditions -25°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055229-TMP123AIDBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP123AIDBVR CAD Model

Description

Introducing the TMP123AIDBVR from Texas Instruments

The TMP123AIDBVR is a precision temperature sensor from Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient sensor is an integral component for a variety of applications where accurate temperature monitoring is crucial. Designed with advanced semiconductor technology, the TMP123AIDBVR offers excellent linearity and high accuracy over its entire operating temperature range.

Key Features

  • High Accuracy: The sensor provides a typical accuracy of ±0.5°C without the need for calibration, ensuring reliable temperature readings.
  • Wide Temperature Range: It operates over a temperature range of -40°C to +125°C, making it suitable for diverse environments and conditions.
  • Low Power Consumption: With its low power consumption, the TMP123AIDBVR is ideal for battery-powered and energy-sensitive applications.
  • Digital Output: It features a digital output that allows for easy interfacing with microcontrollers and other digital systems.
  • Small Size: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Applications

The TMP123AIDBVR is versatile and can be used in various applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Computer peripherals
  • Consumer electronics
  • Portable medical devices

Technical Specifications

Some of the technical specifications that make the TMP123AIDBVR stand out include:

  • Supply Voltage: 2.7V to 5.5V
  • Output Type: Digital, Two-Wire Serial Interface
  • Resolution: 12 bits
  • Package / Case: SOT-23-6
  • Operating Temperature: -40°C to +125°C

With its precision temperature sensing, the TMP123AIDBVR from Texas Instruments is a reliable choice for engineers and developers looking to integrate temperature monitoring into their designs. Its performance and compact size make it an excellent choice for a wide array of applications where space and accuracy are of paramount importance.

You May Also Be Interested in

Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to $2.4864
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7612
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,580 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess