The TMP144YMTR is a precision temperature sensor from Texas Instruments, designed to offer both accuracy and flexibility for a wide range of applications. This high-performance sensor is part of TI's extensive portfolio of temperature monitoring solutions that cater to industrial, automotive, and consumer electronics markets.
Key Features
- High Accuracy: The TMP144YMTR provides excellent temperature accuracy, which is crucial for applications where precise temperature monitoring is necessary.
- Digital Interface: It features a two-wire, I2C and SMBus compatible interface, allowing for easy integration into existing digital systems.
- Low Power Consumption: Designed for energy efficiency, this sensor is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.
- Wide Operating Range: The device operates over a wide temperature range, making it suitable for various environments and conditions.
- Programmable Resolution: The resolution of the temperature readings is programmable, providing flexibility to optimize performance for specific applications.
Applications
The TMP144YMTR is versatile and can be used in a variety of applications, including:
- Environmental monitoring and HVAC systems
- Electronic test and measurement equipment
- Battery management systems
- Data center and server room temperature monitoring
- Medical devices and wearables
Product Specifications
| Parameter |
Value |
| Accuracy |
±0.5°C (max) |
| Supply Voltage |
1.4V to 3.6V |
| Interface |
I2C/SMBus |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
Surface-Mount |
The TMP144YMTR from Texas Instruments is a high-quality, reliable temperature sensor that offers advanced features for sophisticated temperature monitoring needs. Its precision, combined with low power consumption and digital connectivity, makes it an excellent choice for designers looking to enhance system performance and reliability.