The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TMP423BIDCNRG4

Part No TMP423BIDCNRG4
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS SOT23-8
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.3176 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
95+
$0.5340
$50.730
230+
$0.4380
$100.740
355+
$0.4250
$150.875
490+
$0.4110
$201.390
630+
$0.3970
$250.110
845+
$0.3560
$300.820
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Testing Conditions 15°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 055239-TMP423BIDCNRG4
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance

Description

Product Overview: TMP423BIDCNRG4 by Texas Instruments

The TMP423BIDCNRG4 is a high-precision temperature monitoring device engineered by Texas Instruments, designed to cater to a vast array of applications requiring accurate temperature measurements. This sophisticated sensor is adept at monitoring the temperature of both its own die and multiple external diode-connected transistors.

Key Features and Benefits

  • Multiple Temperature Channels: The TMP423BIDCNRG4 features two remote temperature channels and one local temperature channel, providing comprehensive thermal monitoring capabilities.
  • High Accuracy: With an impressive accuracy of ±1°C for the local temperature and ±3°C for remote temperature sensing, this device ensures precise readings, making it suitable for critical applications.
  • Programmable Alert Function: It is equipped with programmable overtemperature and undertemperature alert functions, which can trigger an alert signal when the monitored temperature crosses user-defined thresholds.
  • Wide Temperature Range: The sensor operates over a broad temperature range, with remote channel sensing from -40°C to +125°C and local temperature sensing from 0°C to +125°C.
  • Low Supply Voltage: The TMP423BIDCNRG4 operates at a supply voltage of 3.0V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with a variety of systems.
  • Serial Interface: The device communicates with the host controller via a two-wire SMBus/I2C-compatible serial interface, facilitating straightforward integration into existing designs.
  • Compact Package: Housed in a small 10-pin VSSOP package, it occupies minimal board space, which is essential for space-constrained applications.

Applications

The TMP423BIDCNRG4 is an ideal choice for use in a diverse set of applications, including but not limited to:

  • Computer Servers and Workstations
  • Telecommunications Equipment
  • Industrial Controls
  • Environmental Monitoring Systems
  • Electronic Test Equipment

With its precision and flexibility, the TMP423BIDCNRG4 from Texas Instruments stands out as a reliable solution for advanced temperature monitoring needs, ensuring systems operate within their thermal limits for optimal performance and longevity.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.