EN
  • EN
  • DE

TMS2532-45JL

Part No TMS2532-45JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 32,768 BIT ERASABLE PROGRAMMABLE READ ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270945-TMS2532-45JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS2532-45JL CAD Model

Description

The Texas Instruments TMS2532-45JL is a high-performance, 32-kilobit ultraviolet (UV) erasable and electrically programmable read-only memory (EPROM) device. This integrated circuit is designed to offer a reliable storage solution for firmware or software that requires frequent updating or for applications where the data needs to be preserved even when the power is turned off.

Key Features

  • Memory Size: The TMS2532-45JL boasts a storage capacity of 32 kilobits, which is organized as 4,096 words by 8 bits. This makes it suitable for storing bootloaders, small operating systems, or other critical code segments.
  • Access Time: With an access time of 45 nanoseconds, this EPROM provides quick data retrieval, contributing to the overall performance of the system it is integrated into.
  • Single 5V Power Supply: The device operates on a single 5V power supply, which simplifies the power design of the system and ensures compatibility with most 5V logic families.
  • UV Erasable: The TMS2532-45JL can be erased with ultraviolet light, allowing it to be reused multiple times. This feature is particularly useful for development and prototyping phases where code is frequently updated.
  • Package: It comes in a 24-pin ceramic dual in-line package (CERDIP), which provides robust physical protection and reliable performance under various environmental conditions.

Applications

The versatility of the TMS2532-45JL makes it an ideal choice for a wide range of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TMS2532-45JL is no exception. This EPROM is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and stability of the data stored within.

For technical specifications, application support, and ordering information, customers are advised to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess