EN
  • EN
  • DE

TMS27128TJL-25

Part No TMS27128TJL-25
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 28P Cdip/window
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100440-TMS27128TJL-25
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS27128TJL-25 CAD Model

Description

The TMS27128TJL-25 is a high-performance, 128K UV erasable and electrically programmable read-only memory (EPROM) chip designed and manufactured by the renowned semiconductor company Texas Instruments. This integrated circuit is specifically engineered to cater to a wide array of applications that require a reliable and durable non-volatile memory solution. With its 128 kilobit storage capacity, it is ideal for use in systems where program code or data needs to be stored permanently.

Key Features:

  • Memory Size: 128K (16K x 8)
  • Access Time: 250 ns
  • Single +5V Power Supply: Minimizes power consumption and simplifies power supply design.
  • Programmable: UV erasable and electrically programmable for multiple usages.
  • Package: The device comes in a 28-pin Ceramic Dual In-line Package (C-DIP), ensuring robust physical protection and excellent reliability.
  • Operating Temperature Range: Suitable for industrial temperature ranges.

Applications:

The TMS27128TJL-25 is versatile enough to fit into a vast spectrum of applications. Its robust design and reliability make it suitable for:

  • Embedded Systems
  • Microcontroller-based Applications
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Devices
  • Consumer Electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TMS27128TJL-25 is no exception. Each chip is meticulously tested to ensure it meets the high standards expected from Texas Instruments products. The device's durability and ability to retain data over an extended period, even without power, make it a reliable choice for critical and long-term applications.

Whether you're designing a new system or replacing memory in an existing one, the TMS27128TJL-25 by Texas Instruments is an excellent choice for your EPROM needs, combining performance with reliability in a compact form factor.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess