EN
  • EN
  • DE

PE42441B-Z

Part No PE42441B-Z
Manufacturer Peregrine Semiconductor
Catalog Custom Parts (N - R)
Description IC Rf Switch SP4T 8GHZ 32LGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1190068-PE42441B-Z
Categories Custom Parts
Manufacturer Peregrine Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE42441B-Z CAD Model

Description

The PE42441B-Z is an RF switch from Peregrine Semiconductor, utilizing their UltraCMOS® technology. This SP4T (Single-Pole, Four-Throw) switch is designed for high performance in various wireless applications, offering excellent linearity, low insertion loss, and high isolation.

Applications:

  • Cellular infrastructure: Used in base stations and repeaters for antenna selection and signal routing.
  • Wireless LAN (WLAN): Implemented in routers, access points, and client devices for antenna diversity.
  • Mobile devices: Employed in smartphones and tablets for antenna switching and band selection.
  • Test and measurement equipment: Used in signal generators, spectrum analyzers, and network analyzers for signal routing.
  • Satellite communication systems: Utilized for signal switching and routing in satellite receivers and transceivers.

Features:

  • Frequency Range: Operates over a broad frequency range, typically from DC to several GHz (consult the datasheet for the exact range).
  • Low Insertion Loss: Minimizes signal attenuation, ensuring strong signal strength.
  • High Isolation: Prevents unwanted signal leakage between ports, improving signal integrity.
  • High Linearity: Reduces distortion and spurious signals.
  • UltraCMOS® Technology: Peregrine's patented technology provides excellent RF performance and reliability.
  • SP4T Configuration: Provides four selectable output paths from a single input.
  • Integrated Control Logic: Simplifies control and interface with other components.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal quality and overall system performance.
  • Reduced Power Consumption: UltraCMOS® technology enables low-power operation.
  • Increased Reliability: SOI technology provides high reliability and immunity to latch-up.
  • Simplified Design: Integrated design reduces the need for external components.
  • Versatile Applications: Suitable for a wide range of wireless communication applications.

Additional Details:

The PE42441B-Z is characterized by its low insertion loss, high isolation, and high linearity. These parameters vary with frequency, so refer to the Peregrine Semiconductor datasheet for detailed specifications. The control interface is typically CMOS-compatible. The specific package type should be verified with the datasheet. It is likely RoHS compliant. Consider impedance matching when incorporating this switch into a circuit.

You May Also Be Interested in

NEC
Need more? Email Us
RF Micro Devices
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess