EN
  • EN
  • DE

TMS320C28345ZFET

Part No TMS320C28345ZFET
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 256BGA / MCU 32-bit C28x RISC 16KB ROM 1.1V/3.3V 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C2834x Delfino
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 516kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797284-TMS320C28345ZFET
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C28345
Introduction Date April 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C28345ZFET CAD Model

Description

The TMS320C28345ZFET is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of industrial, automotive, and consumer applications. This cutting-edge processor is part of the TMS320C2000™ series, which is renowned for its efficient processing capabilities and robust architecture.

Key Features:

  • High-Speed Processing: With a core clock speed that can reach up to 300 MHz, the TMS320C28345ZFET is engineered to perform complex mathematical calculations rapidly, making it ideal for real-time processing tasks.
  • Enhanced Control Peripherals: It boasts a rich set of peripherals including PWM outputs, high-resolution capture inputs, and analog-to-digital converters (ADCs), which are essential for control-oriented tasks in motor control, renewable energy, and power conversion applications.
  • Large Memory Capacity: Equipped with integrated memory, this DSP offers ample space for program execution and data storage, including 516 KB of RAM and 1 MB of flash memory, facilitating sophisticated algorithms and large application codebases.
  • Advanced Emulation Features: The integrated JTAG interface allows for advanced real-time emulation, debugging, and program monitoring, which significantly eases the development process and reduces time to market.
  • Robust Connectivity: With multiple serial communication interfaces such as I2C, SPI, and CAN, the TMS320C28345ZFET provides versatile connectivity options for various system requirements.

Applications:

The versatile nature of the TMS320C28345ZFET makes it suitable for a wide range of applications, including:

  • Industrial motor drives and control systems
  • Automotive control units and powertrain systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Power supplies and converters
  • Advanced consumer electronics requiring high-speed signal processing

Conclusion:

The TMS320C28345ZFET from Texas Instruments is a powerhouse DSP that offers a blend of performance, peripherals, and integration. Its ability to handle complex algorithms and control tasks efficiently makes it an ideal choice for engineers looking to develop advanced systems with stringent performance requirements. The TMS320C28345ZFET is not just a component; it's a solution that drives innovation and performance in the ever-evolving landscape of digital signal processing.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8651 $67.7302
4+ $27.7867 $111.1468
6+ $26.9184 $161.5104
8+ $26.0500 $208.4000
10+ $25.1817 $251.8170
14+ $22.5767 $316.0738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess