EN
  • EN
  • DE

TMS320C6412AGDKA5

Part No TMS320C6412AGDKA5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 548-Pin FC/CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 548-BFBGA, FCCSPBGA
Manufacturer Package 548-FC/CSP (23x23)
Win Source Part Number 797307-TMS320C6412AGDKA5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6412
Introduction Date October 01, 2002
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6412AGDKA5 CAD Model

Description

The TMS320C6412AGDKA5 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is a member of the TMS320C64x series, which is well-known for its use in a wide array of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • High-Speed Performance: Equipped with a core that can run up to 600 MHz, the TMS320C6412AGDKA5 delivers high-speed performance, making it suitable for real-time applications that require quick data processing and throughput.
  • Advanced Architecture: The device features a VelociTI.2™ extension to the very long instruction word (VLIW) architecture, which allows for efficient parallel processing and optimized instruction throughput.
  • Large On-chip Memory: With integrated 1MB of Level 2 (L2) cache, this DSP can perform complex computations without the need for frequent external memory access, thus reducing latency and improving overall system performance.
  • Enhanced Peripheral Set: The DSP includes a rich set of peripherals, such as a high-performance inter-integrated circuit (I2C) bus, an audio serial port (ASP), and a host-port interface (HPI), providing versatile connectivity options for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C6412AGDKA5 features multiple power-down modes, which help in reducing power consumption during idle periods.

Applications:

The versatility of the TMS320C6412AGDKA5 makes it ideal for a multitude of applications, including:

  • Wireless base stations and networking equipment
  • Medical imaging systems
  • Digital media and audio processing devices
  • Industrial control and automation systems
  • Instrumentation and test equipment

With its robust set of features and capabilities, the TMS320C6412AGDKA5 DSP from Texas Instruments stands as a powerful solution for designers and engineers looking to tackle demanding signal processing challenges with efficiency and precision.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess