EN
  • EN
  • DE
  • IT

TMS320C6414TBZLZW8

Part No TMS320C6414TBZLZW8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320, DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 716760-TMS320C6414TBZLZW8
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBZLZW8 CAD Model

Description

The TMS320C6414TBZLZW8 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-speed signal processing applications. This DSP is part of the TMS320C64x series, which is renowned for its efficient performance and processing power. It is an ideal choice for telecommunications, industrial, automotive, and consumer electronics markets.

With a core frequency of up to 600 MHz, the TMS320C6414TBZLZW8 can execute up to 4800 million instructions per second (MIPS), enabling rapid data processing and real-time operations. The device integrates a large 1MB of L2 cache, which helps to speed up processing times by reducing the need to frequently access slower external memory. Additionally, it boasts a 64-bit external memory interface that provides a wide bandwidth for data-intensive applications.

The DSP features a VelociTI.2™ extension to the VLIW architecture, which allows multiple instructions to be executed simultaneously. This parallel execution capability makes it well-suited for multitasking environments and applications that require concurrent processing, such as multimedia processing, medical imaging, and wireless infrastructure.

Connectivity is a strong point for the TMS320C6414TBZLZW8, as it includes several peripherals and interfaces. It supports high-speed data transfers through its Serial RapidIO® and Gigabit Ethernet MAC, ensuring efficient communication with other devices in a system. The DSP also provides a flexible interface to a wide range of other peripherals through its multiple I/O options, including PCI, McBSP, I2C, and UART.

The TMS320C6414TBZLZW8 is available in a 532-BGA (Ball Grid Array) package, which allows for a compact design while ensuring reliable connectivity to the printed circuit board. It is also characterized by its low-power consumption, making it an energy-efficient solution for embedded systems.

Overall, the TMS320C6414TBZLZW8 DSP from Texas Instruments is a robust and versatile processor that provides the computational power and speed required for advanced digital signal processing tasks. Its combination of high-speed performance, integrated memory, and extensive connectivity options make it a top choice for designers looking to push the boundaries of innovation in their respective fields.

You May Also Be Interested in

NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211
Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 80MHZ 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 300MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019
Texas Instruments
IC DIGITAL VIDEO SOC
Lowest to $69.2758
Texas Instruments
IC DGTL MEDIA PROCESSOR 423FCBGA
Lowest to $64.2490
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $195.3684 $195.3684
2+ $175.1579 $350.3158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess