EN
  • EN
  • DE

TMS320C6655GZHA

Part No TMS320C6655GZHA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 625FCBGA / DSP Fixed-Point/Floating-Point 16bit 1GHz 8000MIPS 625-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 2.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 625-BFBGA, FCBGA
Manufacturer Package 625-FCBGA (21x21)
Win Source Part Number 797352-TMS320C6655GZHA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6655
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6655GZHA CAD Model

Description

The TMS320C6655GZHA from Texas Instruments is a high-performance, fixed and floating-point Digital Signal Processor (DSP) designed to meet the intense processing demands of modern embedded applications. This powerful DSP is part of the TMS320C66x family of devices, which are built on TI's KeyStone multicore architecture. The TMS320C6655GZHA is optimized for applications that require high precision and throughput for complex mathematical calculations.

Operating at a core frequency of up to 1.25 GHz, the TMS320C6655GZHA is capable of delivering up to 10 GHz of raw DSP processing power. This is made possible by its advanced Very Long Instruction Word (VLIW) TMS320C66x DSP core, which allows for parallel processing and efficient execution of multiple operations simultaneously. With support for both fixed and floating-point arithmetic, this DSP provides the flexibility to handle a wide range of computational tasks, from general-purpose processing to high-precision scientific computations.

The device is equipped with 1MB of L2 cache and features a 256-bit internal memory interface, providing fast access to data and helping to reduce bottlenecks in performance. Additionally, it includes a variety of peripherals and interfaces, such as PCIe, Gigabit Ethernet, and Serial RapidIO, making it a versatile choice for interfacing with other components in a system.

Designed with power efficiency in mind, the TMS320C6655GZHA incorporates several features to minimize energy consumption, including multiple power and clock domains, dynamic power scaling, and low-power modes. This makes it an ideal solution for applications where power efficiency is critical, such as wireless infrastructure, industrial control, medical imaging, and high-end audio.

For developers, Texas Instruments provides comprehensive software and hardware support, including an optimized C compiler, a robust set of development tools, and a rich ecosystem of software libraries and reference designs. This support accelerates development time and helps engineers take full advantage of the DSP's capabilities in their applications.

Overall, the TMS320C6655GZHA is a testament to Texas Instruments' commitment to providing cutting-edge processing solutions that enable innovation across a multitude of high-performance embedded platforms.

You May Also Be Interested in

Texas Instruments
GALILEO FLIPCHIP
Need more? Email Us
NXP / Nexperia
AUDIO PROCESSOR SYMPH 144-LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 196CSBGA
Lowest to $129.0725
Analog Devices Inc.
32BIT SIGMADSP AUDIO 16K/48K /
Lowest to $20.5560
Analog Devices Inc.
SHARC PROCESSOR 200MHZ
Lowest to $18.1272
Analog Devices Inc.
DSP MULTIPROCESSOR
Need more? Email Us
Analog Devices Inc.
DSP Fixed-Point 16-Bit 40MHz 40MIPS 100-Pin LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.4330 $133.4330
2+ $128.9853 $257.9706
3+ $115.6420 $346.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess