EN
  • EN
  • DE

TMS320C6670ACYP

Part No TMS320C6670ACYP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tube
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate 1GHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 6.25MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 100°C (TC)
Mounting Surface Mount
Case / Package 841-BFBGA, FCBGA
Supplier Device Package 841-FCBGA (24x24)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TEXTISTMS320C6670ACYP,2156-TMS320C6670ACYP
Standard Package 44
Win Source Part Number 1321826-TMS320C6670ACYP
Ultra Librarian 3D Model Ultra Librarian TMS320C6670ACYP CAD Model

Description

The TMS320C6670ACYP is a high-performance multicore digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-throughput, real-time processing applications. This advanced DSP is part of the TMS320C66x family of devices, which are well-known for their fixed and floating-point capabilities, making them ideal for a wide range of applications, including telecommunications, medical imaging, and industrial control systems.

Key Features:

  • Core Performance: Equipped with four C66x DSP cores, each running at up to 1.25 GHz, the TMS320C6670ACYP delivers up to 40 GMACs and 20 GFLOPs, providing the computational horsepower necessary for complex algorithms and signal processing tasks.
  • Integrated Accelerators: This DSP includes a rich set of integrated accelerators, such as the Packet Accelerator and Security Accelerator, which enhance performance for packet processing and secure data handling.
  • Memory: With an advanced memory architecture that includes 4MB of shared L2 cache and 32KB of L1D and 32KB of L1P cache per core, this processor ensures fast data access and high-speed computation.
  • Connectivity: The device offers a comprehensive set of peripherals and interfaces, including multiple high-speed SerDes, PCIe, SRIO, Gigabit Ethernet, and HyperLink ports, facilitating easy integration into a variety of systems.
  • Power Efficiency: The TMS320C6670ACYP is designed with energy efficiency in mind, featuring multiple power domains and dynamic power scaling to minimize power consumption without sacrificing performance.
  • Software Support: Texas Instruments provides robust software support for the TMS320C6670ACYP, including optimized libraries and a mature development ecosystem, which helps reduce development time and speed up time-to-market.

The TMS320C6670ACYP is a versatile and powerful solution for developers looking to push the boundaries of digital signal processing. Whether it's for wireless infrastructure, mission-critical applications, or high-end imaging, this DSP offers the performance and features necessary to achieve unparalleled results in a compact and efficient package.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,716 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess