EN
  • EN
  • DE

TMS320C6711DZDP250

Part No TMS320C6711DZDP250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 272-BGA / DSP Floating-Point 32bit 250MHz 2000MIPS 272-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 272-BBGA
Manufacturer Package 272-BGA (27x27)
Win Source Part Number 797364-TMS320C6711DZDP250
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6711D
Introduction Date March 15, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6711DZDP250 CAD Model

Description

Product Overview: TMS320C6711DZDP250 from Texas Instruments

The TMS320C6711DZDP250 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional computational speed and efficiency. This DSP is part of the TMS320C67xx series, which is designed to meet the rigorous demands of high-end signal processing applications across various industries, including telecommunications, audio processing, industrial control systems, and medical imaging.

Key Features

  • High-Speed Performance: The TMS320C6711DZDP250 operates at a clock speed of 250 MHz, providing a powerful platform for executing complex algorithms and processing tasks with minimal latency.
  • Advanced Architecture: This DSP features a modified Harvard architecture that separates program and data buses, allowing simultaneous access and thus enhancing overall system throughput.
  • VLIW (Very Long Instruction Word) Capabilities: The VLIW architecture enables the processor to execute multiple instructions in a single cycle, significantly improving performance for parallel processing tasks.
  • Large On-Chip Memory: With integrated memory, including both L1 and L2 cache, the TMS320C6711DZDP250 ensures fast data access and reduces the need for external memory components, which can lower system costs and complexity.
  • High-Precision Floating-Point Processing: The DSP is equipped with a floating-point unit that supports IEEE single and double-precision formats, making it ideal for applications requiring high-accuracy computations.

Applications

  • Telecommunications: Signal modulation/demodulation, encoding/decoding, and other real-time signal processing tasks.
  • Audio Processing: High-fidelity audio effects, synthesis, and compression/decompression.
  • Industrial Control: Advanced motor control, process control, and real-time analytics.
  • Medical Imaging: Processing and analysis of complex imaging data for diagnostic equipment such as MRI and CT scanners.

The TMS320C6711DZDP250 is equipped with a range of peripherals and interfaces, including host port interface (HPI), inter-integrated circuit (I²C) bus, and multichannel buffered serial ports (McBSP), which facilitate easy integration with other system components and peripherals. Its robust design and advanced features make it a versatile and powerful solution for developers looking to create sophisticated signal processing systems with stringent performance requirements.

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the TMS320C6711DZDP250 is backed by extensive documentation, development tools, and support, ensuring a smooth development process from initial design through to final implementation.

You May Also Be Interested in

NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess