EN
  • EN
  • DE

TMS320C6711GFN

Part No TMS320C6711GFN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271135-TMS320C6711GFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6711GFN CAD Model

Description

Product Overview: TMS320C6711GFN

The TMS320C6711GFN is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient processing capabilities and versatile applications. This DSP is part of the TMS320C67xx series, which is designed for tasks that require intense mathematical computations and are an ideal solution for a variety of multimedia and telecommunication applications.

Key Features:

  • Advanced Very Long Instruction Word (VLIW) Architecture: This architecture enables the processor to execute multiple instructions in a single cycle, resulting in high performance and efficient power management.
  • High-Performance Processing: With a core frequency that can reach up to 150 MHz, the TMS320C6711GFN is capable of delivering up to 1200 million instructions per second (MIPS), making it suitable for demanding applications.
  • Large On-Chip Memory: Equipped with 256K bytes of on-chip RAM and 64K bytes of on-chip ROM, this DSP can handle complex algorithms and buffering with ease.
  • Flexible Peripheral Set: The device includes a host of peripherals such as a multichannel buffered serial port (McBSP), a general-purpose timer, and a 32-bit external memory interface (EMIF), providing connectivity and interfacing options.
  • High-Precision Mathematical Capabilities: The DSP core is capable of executing high-speed floating-point operations, which is crucial for applications involving digital filtering, audio signal processing, and image manipulation.

Applications:

The versatility of the TMS320C6711GFN allows it to be used across various domains, including but not limited to:

  • Professional and consumer audio systems
  • Digital signal processing
  • Medical imaging
  • Instrumentation and control
  • Telecommunications infrastructure

Package and Quality:

The TMS320C6711GFN is available in a 256-Ball Fine Pitch Ball Grid Array (GFN) package, ensuring a compact footprint suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products and the TMS320C6711GFN is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.7791 $86.7791
2+ $84.0673 $168.1346
3+ $81.3554 $244.0662
4+ $78.6436 $314.5744
5+ $70.5080 $352.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess