EN
  • EN
  • DE

TMS320C6713BGDP

Part No TMS320C6713BGDP
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840735-TMS320C6713BGDP
Ultra Librarian 3D Model Ultra Librarian TMS320C6713BGDP CAD Model

Description

The Texas Instruments TMS320C6713BGDP is a high-performance digital signal processor (DSP) from the TMS320C67x DSP family. This powerful processor is designed to meet the demanding requirements of high-speed signal processing applications in the fields of telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Performance Processing: With a core frequency of up to 225 MHz, the TMS320C6713BGDP provides a robust platform for fast and efficient signal processing.
  • Large On-Chip Memory: The device includes 256K bytes of on-chip RAM and 64K bytes of on-chip ROM, facilitating quick data access and storage.
  • Advanced Instruction Set: The DSP features a very long instruction word (VLIW) architecture that allows multiple operations to be performed in a single cycle, enhancing overall processing throughput.
  • Enhanced Direct Memory Access (EDMA): The integrated EDMA controller enables high-speed data transfers without CPU intervention, optimizing system performance.
  • Peripheral Connectivity: A host of peripherals, including McBSPs (Multi-channel Buffered Serial Ports), HPI (Host Port Interface), I2C bus, and timers, provide extensive interfacing capabilities.

Applications

The TMS320C6713BGDP is suitable for a wide range of applications, such as:

  • Professional and consumer audio systems
  • Telecommunication infrastructure
  • Medical imaging systems
  • Industrial control and automation
  • Instrumentation and A/V processing

Design Support

Developers can take advantage of Texas Instruments' comprehensive suite of tools for the TMS320C6713BGDP, including the Code Composer Studio™ Integrated Development Environment (IDE), which provides a complete development package with advanced optimization and debugging features. Additionally, a variety of reference designs and software libraries are available to expedite the design process and reduce time to market.

Quality and Reliability

As with all Texas Instruments products, the TMS320C6713BGDP is manufactured to the highest standards of quality and reliability. This DSP is designed to perform in the most challenging environments, ensuring consistent operation and a long product lifespan.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6945 $71.3890
4+ $29.2878 $117.1512
6+ $28.3726 $170.2356
8+ $27.4574 $219.6592
10+ $26.5421 $265.4210
13+ $23.7964 $309.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess