EN
  • EN
  • DE

TMS320DM365ZCE21

Part No TMS320DM365ZCE21
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 338NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 216MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 338-NFBGA (13x13)
Win Source Part Number 086062-TMS320DM365ZCE21
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM365ZCE21 CAD Model

Description

The TMS320DM365ZCE21 is a highly-integrated digital media processor from Texas Instruments' esteemed DaVinci series. This processor is designed to handle a wide array of digital audio and video formats, making it an ideal choice for applications such as digital cameras, video surveillance systems, digital media adapters, and portable media players.

Key Features:

  • High-Performance Processing: At the heart of the TMS320DM365ZCE21 is an ARM926EJ-S core, which operates at up to 300 MHz, providing robust support for multimedia processing tasks.
  • Enhanced Imaging Capabilities: The processor includes an integrated Image Signal Processor (ISP) that supports up to 10 megapixels, allowing for high-quality image capture and processing.
  • HD Video Support: It features HD video encoding and decoding support, including H.264, MPEG-4, MJPEG, and more, enabling high-definition video applications.
  • On-Chip Peripherals: A variety of on-chip peripherals are included, such as USB 2.0, MMC/SD, and Ethernet MAC, facilitating connectivity and data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM365ZCE21 is suitable for battery-powered devices, thanks to its power-saving modes and low-power architecture.
  • Software Support: Texas Instruments provides a comprehensive software development kit, which includes codecs, APIs, and documentation, simplifying the development of multimedia applications.

Applications:

The versatility of the TMS320DM365ZCE21 makes it perfect for a variety of multimedia-focused applications. Its powerful image processing and video capabilities are especially beneficial in:

  • IP Network Cameras
  • Digital Video Recorders (DVRs)
  • Portable Media Players
  • Video Conferencing Systems

Overall, the TMS320DM365ZCE21 from Texas Instruments represents a sophisticated solution for developers seeking to create high-performance, power-efficient digital media products. Its comprehensive feature set and support infrastructure pave the way for innovation in the digital media space.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8274 $67.6548
4+ $27.7558 $111.0232
6+ $26.8884 $161.3304
8+ $26.0211 $208.1688
10+ $25.1537 $251.5370
14+ $22.5516 $315.7224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess