EN
  • EN
  • DE

TMS320DM6446BZWTA

Part No TMS320DM6446BZWTA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 361NFBGA / DSP 32bit 513MHz 6480MIPS 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Packaging Tube
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 513MHz DSP, 256.5MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797427-TMS320DM6446BZWTA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6446
Introduction Date May 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6446BZWTA CAD Model

Description

The TMS320DM6446BZWTA is a high-performance digital media System-on-Chip (SoC) from Texas Instruments, designed to meet the complex processing needs of modern multimedia applications. This powerful chip is part of the TMS320DM644x series of digital media processors that combine the robust functionality of a video and audio processor with the efficiency of a DSP core.

Key Features

  • DSP/ARM Processor: At the heart of the TMS320DM6446BZWTA is a dual-core architecture consisting of a TMS320C64x+™ DSP core and an ARM926EJ-S core. This combination allows for high-performance signal processing as well as efficient control processing, making it ideal for applications that require intense computational power and real-time processing.
  • Video Processing: The chip is equipped with a video processing subsystem (VPSS) that supports high-definition video, making it suitable for security surveillance, digital media adaptors, IP set-top boxes, digital signage, and other video-centric applications.
  • Integrated Peripherals: A wide range of integrated peripherals enhance the functionality of the TMS320DM6446BZWTA, including a 10/100 Mb/s Ethernet MAC, High-Definition Video/Imaging Coprocessor, and various interfaces for connectivity such as UART, SPI, I2C, and more.
  • Memory Interface: The device supports various external memory interfaces, including DDR2 and DDR SDRAM, providing flexibility in system design and ensuring ample storage for complex applications.
  • Operating Systems Support: The processor is compatible with a variety of operating systems, which allows developers to choose the most suitable environment for their applications, including Linux, Android, and other real-time operating systems.

Applications

The versatility of the TMS320DM6446BZWTA makes it an excellent choice for a wide array of applications, including:

  • Video conferencing systems
  • Portable media players
  • Networked video security systems
  • Medical imaging devices
  • Industrial control systems

With its robust processing capabilities and flexible interface options, the TMS320DM6446BZWTA from Texas Instruments is a powerful solution for developers looking to create sophisticated digital media products.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess