EN
  • EN
  • DE

TMS320DM8127SCYED0

Part No TMS320DM8127SCYED0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 500MHz DSP, 600MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 797440-TMS320DM8127SCYED0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127SCYED0 CAD Model

Description

Product Overview: TMS320DM8127SCYED0

The TMS320DM8127SCYED0 is a high-performance digital media processor from the renowned manufacturer Texas Instruments. This advanced System-on-Chip (SoC) is part of the DaVinci series, which is specifically designed to meet the intensive processing needs of modern digital media applications. The TMS320DM8127SCYED0 is a versatile and powerful solution for developers looking to create innovative products in video surveillance, video conferencing, and multimedia processing.

Key Features:

  • Processor Core: At the heart of the TMS320DM8127SCYED0 is a dual-core ARM Cortex-A8 processor, which delivers up to 1GHz of processing power. This enables the chip to handle complex algorithms and high-level operating systems with ease.
  • Integrated DSP: The device also boasts a TMS320C674x DSP core, which is ideal for real-time analytics and advanced audio and video processing tasks. This core provides a balance of control and signal processing capabilities.
  • Video Processing: Featuring a high-definition video processing subsystem, this processor supports multiple video codecs and offers a range of image enhancement features, making it perfect for high-resolution video applications.
  • Graphics Acceleration: With its 3D graphics accelerator, the TMS320DM8127SCYED0 can deliver rich graphical interfaces and smooth animations, enhancing user experience in multimedia applications.
  • Connectivity: A variety of connectivity options are available, including dual Gigabit Ethernet, PCI Express, and SATA 2.0 interfaces, providing high-speed data transfer and networking capabilities.
  • Security: The chip includes a suite of security features, such as a secure boot, encryption, and secure JTAG, ensuring the protection of sensitive data and intellectual property.

Applications:

The TMS320DM8127SCYED0 is designed to handle the demands of several high-end applications, including:

  • Digital video recorders (DVRs)
  • Networked video recorders (NVRs)
  • Video conferencing systems
  • Industrial automation
  • Medical imaging
  • Intelligent traffic systems

With its robust feature set and powerful processing capabilities, the TMS320DM8127SCYED0 from Texas Instruments stands out as an exceptional choice for developers aiming to push the boundaries of digital media technology.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess