EN
  • EN
  • DE

TMS320F28023DAT

Part No TMS320F28023DAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 20
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 7x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 38-TSSOP
Win Source Part Number 213183-TMS320F28023DAT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMS320F28023D
Introduction Date November 05, 2009
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28023DAT CAD Model

Description

The Texas Instruments TMS320F28023DAT is a high-performance, 32-bit microcontroller designed for advanced embedded control applications. It is part of the TMS320F2802x Piccolo™ series, which is renowned for its integration of real-time control peripherals, making it an ideal choice for applications such as motor control, digital power supplies, and renewable energy systems.

Key Features

  • High-Efficiency Processing Core: At the heart of the TMS320F28023DAT is a 32-bit CPU (C28x) that operates at up to 60 MHz, delivering the power and speed needed for complex algorithms and control tasks.
  • Enhanced Control Peripherals: The device includes advanced peripherals such as PWMs, ADCs, and capture modules, specifically tailored for precise control applications.
  • Integrated Flash Memory: The microcontroller boasts 64KB of high-speed flash memory, enabling robust and reliable storage for firmware and parameters.
  • Robust Communication Interfaces: With built-in support for SPI, I2C, UART, and CAN, the TMS320F28023DAT ensures versatile connectivity options for a wide array of external devices and networks.
  • On-Chip Debugging: The JTAG interface facilitates real-time in-system programming and debugging, simplifying development and maintenance.

Applications

The TMS320F28023DAT excels in various applications that demand high-speed, precise control and efficient data processing. Its robust set of peripherals and communication interfaces make it particularly well-suited for:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Digital Power Conversion (DC-DC Converters, Inverters)
  • Renewable Energy Systems (Solar Inverters, Wind Turbine Controllers)
  • Industrial Automation and Robotics
  • Intelligent Sensing Applications

Technical Specifications

The TMS320F28023DAT offers a comprehensive set of features:

  • 32-bit C28x Processor Core
  • 60 MHz System Clock Speed
  • 64KB Flash Memory
  • 12KB RAM
  • Enhanced PWM Modules
  • 12-bit Analog-to-Digital Converter (ADC)
  • Multiple Communication Protocols: SPI, I2C, UART, CAN
  • Operating Temperature Range: -40°C to +125°C

With its combination of performance, integration, and versatility, the TMS320F28023DAT from Texas Instruments is an excellent choice for designers looking to push the boundaries of embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9803 $55.8424
18+ $5.7275 $103.0950
28+ $5.5485 $155.3580
38+ $5.3695 $204.0410
49+ $5.1905 $254.3345
65+ $4.6536 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess