EN
  • EN
  • DE

TMS320F280270PTS

Part No TMS320F280270PTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Core Processor C28x
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 4K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number TMS320F280270
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1271247-TMS320F280270PTS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F280270PTS CAD Model

Description

Introducing the TMS320F280270PTS Microcontroller from Texas Instruments

The TMS320F280270PTS is a state-of-the-art microcontroller unit (MCU) designed by Texas Instruments, renowned for its high performance and versatility in various applications. This MCU is part of the TMS320F2802x series, which is well-suited for real-time control applications due to its powerful processing capabilities and integrated peripherals. The TMS320F280270PTS is specifically engineered to deliver exceptional efficiency and precision for industrial, automotive, and consumer electronics markets.

Key Features

  • High-Performance Processing: At the heart of the TMS320F280270PTS is a 32-bit CPU, known as the C28x core, which can operate at speeds up to 60 MHz. This allows for quick and efficient handling of complex algorithms and control tasks.
  • Enhanced Control Peripherals: The MCU includes a variety of peripherals that are optimized for control applications, such as PWM outputs, high-resolution ADCs, and capture inputs, making it ideal for motor control and power conversion.
  • Robust Communication Interfaces: With multiple communication interfaces including I2C, SPI, UART, and CAN, this MCU ensures seamless connectivity and data exchange with other components in a system.
  • Flash Memory: Equipped with up to 64KB of on-chip flash memory, the TMS320F280270PTS provides ample space for application code and data storage, while also supporting fast and reliable in-system programming.
  • Low Power Consumption: Designed with energy efficiency in mind, this MCU features a low-power mode that significantly reduces power consumption during idle periods without compromising performance.

Applications

The versatility of the TMS320F280270PTS MCU makes it suitable for a wide range of applications, including:

  • Industrial motor drives
  • Renewable energy systems
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensing applications

With its robust architecture, comprehensive feature set, and Texas Instruments' commitment to quality, the TMS320F280270PTS MCU is an excellent choice for designers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess