EN
  • EN
  • DE

TMS320F28030PNS

Part No TMS320F28030PNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 32KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 45
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Family Part Number TMS320F28030
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1271252-TMS320F28030PNS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28030PNS CAD Model

Description

The TMS320F28030PNS from Texas Instruments is a highly capable microcontroller that is part of the C2000™ family, designed specifically for industrial, automotive, and consumer applications requiring sophisticated control algorithms and high performance. This microcontroller is built around a powerful 32-bit CPU known as the C28x, which is coupled with highly integrated control peripherals.

At the heart of the TMS320F28030PNS is its remarkable processing core, capable of delivering up to 60 MHz of CPU speed. This allows for quick and efficient handling of complex computations, making it ideal for real-time control applications. The device boasts a flash memory of 64KB, alongside 12KB of RAM, providing ample space for code and data storage.

A standout feature of the TMS320F28030PNS is its robust set of peripherals designed for control applications. These include a high-resolution PWM (Pulse Width Modulation) module, 12-bit ADCs (Analog-to-Digital Converters) with a conversion rate of up to 3.75 MSPS (Million Samples per Second), capture inputs, quadrature encoder interfaces, and a serial communication module supporting UART, SPI, I2C, and CAN protocols. This level of integration ensures that the microcontroller can handle a wide range of tasks without the need for additional components, reducing both system complexity and cost.

Safety and reliability are also key aspects of the TMS320F28030PNS. It includes a hardware watchdog timer, an oscillator monitoring system, and brown-out reset capabilities. These features help to maintain system integrity and ensure stable operation even under adverse conditions.

The microcontroller is housed in an 80-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while still offering enough pins for extensive I/O capabilities. Additionally, Texas Instruments provides a comprehensive suite of development tools, software, and support to facilitate application development, making the TMS320F28030PNS a versatile and user-friendly choice for engineers and developers looking to create advanced control systems.

With its combination of performance, integration, and support, the TMS320F28030PNS is an excellent choice for applications such as motor control, digital power supplies, inverters, and intelligent sensors, where precision and efficiency are paramount.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess