EN
  • EN
  • DE

TMS320F28035PAGT

Part No TMS320F28035PAGT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP / MCU 32-bit C28x RISC 128KB Flash 1.8V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 33
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 10K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 14x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 033291-TMS320F28035PAGT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320F28035
Introduction Date August 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28035PAGT CAD Model

Description

The TMS320F28035PAGT is a highly integrated, high-performance microcontroller solution designed by Texas Instruments (TI) for demanding control applications. Part of the C2000™ Piccolo™ family, this microcontroller is particularly suited for applications requiring sophisticated control algorithms and high-speed digital signal processing capabilities.

Key Features:

  • Performance: The device boasts a 32-bit CPU (TMS320C28x) that operates at speeds up to 60 MHz, providing the computational power necessary for advanced control algorithms.
  • Memory: It comes equipped with 128KB of Flash memory and 20KB of RAM, allowing for robust application development and data storage.
  • Control Peripherals: The microcontroller includes a rich set of peripherals designed for control applications, such as PWM outputs, capture inputs, and high-resolution ePWM modules for precise motor control.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with a conversion rate of up to 3.75 MSPS provides accurate real-time sensing for closed-loop control systems.
  • Communication Interfaces: Multiple communication interfaces are available, including I2C, SPI, SCI (UART), and CAN, facilitating easy integration with other systems and peripherals.
  • JTAG Interface: The JTAG interface supports extensive debugging and programming capabilities.
  • Power Management: The microcontroller features a low-power mode and a wide range of supply voltages (1.9V to 3.6V), making it suitable for battery-powered and energy-efficient applications.

Applications:

The TMS320F28035PAGT microcontroller is ideal for a variety of industrial, automotive, and consumer applications that require precise control, including:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Power Supplies and Converters
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Automotive Control Systems
  • Intelligent Sensing Applications

With its advanced features and robust design, the TMS320F28035PAGT from Texas Instruments is a versatile microcontroller that meets the needs of complex and high-performance control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3598 $52.3176
28+ $3.5773 $100.1644
44+ $3.4655 $152.4820
60+ $3.3537 $201.2220
78+ $3.2419 $252.8682
104+ $2.9065 $302.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess