EN
  • EN
  • DE

TMS320F28050PNQ

Part No TMS320F28050PNQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 80LQFP / MCU 32-bit C28x RISC 32KB Flash 3.3V Automotive 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797465-TMS320F28050PNQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28050
Introduction Date November 02, 2012
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28050PNQ CAD Model

Description

Texas Instruments TMS320F28050PNQ Microcontroller

The TMS320F28050PNQ from Texas Instruments (TI) is a highly integrated, high-performance microcontroller designed for demanding applications requiring sophisticated control algorithms and high-speed digital signal processing capabilities. This device is part of the C2000™ Piccolo™ family and is particularly well-suited for industrial, automotive, and consumer applications where efficiency and precision are key.

Key Features

  • Advanced Processing Core: At the heart of the TMS320F28050PNQ is a 32-bit CPU (C28x) with a clock speed of up to 60 MHz, delivering the power needed for complex computations and control tasks.
  • Enhanced Control Peripherals: The microcontroller includes a rich set of peripherals designed to simplify system design, including high-resolution PWM outputs, analog-to-digital converters (ADCs), and capture/compare modules for precise timing and control.
  • Integrated Memory: It comes with integrated flash memory and RAM, providing ample space for application code and data without the need for external memory components.
  • Robust Connectivity: With multiple serial communication interfaces such as I2C, SPI, CAN, and UART, the TMS320F28050PNQ facilitates easy communication with other devices and systems.
  • Real-Time Control: The microcontroller features a high-speed interrupt system with low latency, ensuring timely response to critical real-time events.

Applications

The versatility of the TMS320F28050PNQ makes it ideal for a wide range of applications, including:

  • Motor control systems (e.g., AC induction, brushed DC, brushless DC)
  • Power supplies and converters
  • Renewable energy systems (e.g., solar inverters, wind turbine controllers)
  • Automotive control systems
  • Intelligent sensing applications

Design Support

TI provides comprehensive design support for the TMS320F28050PNQ, including development tools, software libraries, and extensive documentation to accelerate the development process and reduce time to market.

Whether you are designing an advanced motor control system or a sophisticated power management solution, the TMS320F28050PNQ offers the performance, integration, and flexibility to meet the challenges of modern embedded design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess