EN
  • EN
  • DE

TMS320F28062PZT

Part No TMS320F28062PZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 90MHz
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 26K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1110481-TMS320F28062PZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28062PZT CAD Model

Description

The Texas Instruments TMS320F28062PZT is a high-performance 32-bit microcontroller designed for advanced embedded control applications. This microcontroller is part of the C2000™ Piccolo™ family and is particularly suited for applications that require precise motor control, digital power conversion, and renewable energy solutions.

At the heart of the TMS320F28062PZT is a powerful TMS320C28x core, which is capable of executing mathematical operations with its 32-bit wide data path at speeds up to 90 MHz. This core is complemented by the Control Law Accelerator (CLA), an additional 32-bit co-processor that enables parallel processing and can significantly enhance system performance by offloading critical control-loop calculations.

The microcontroller is equipped with a variety of integrated peripherals that are optimized for control applications, including:

  • 12-bit Analog-to-Digital Converters (ADCs) with a conversion rate of up to 3.75 MSPS, providing fast and accurate sensor measurements.
  • PWM outputs with high resolution for precise motor control and power conversion.
  • Multiple communication interfaces, such as I2C, SPI, CAN, and UART, allowing for flexible connectivity options.
  • Enhanced control peripherals, like eCAP and eQEP, for advanced timing and control tasks.

This microcontroller features 128 KB of flash memory and 20 KB of RAM, providing ample space for complex algorithms and software stacks. Additionally, it supports real-time debugging and emulation for easier development and troubleshooting.

The TMS320F28062PZT comes in a 100-pin LQFP package, making it a compact solution that can fit into space-constrained applications. Its extended operating temperature range ensures reliable operation in harsh environments, making it an ideal choice for industrial, automotive, and consumer electronics markets.

With its robust architecture, comprehensive set of peripherals, and advanced control features, the Texas Instruments TMS320F28062PZT microcontroller stands out as a leading solution for engineers looking to push the boundaries of performance and efficiency in their embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6616 $57.9696
13+ $7.9275 $103.0575
20+ $7.6798 $153.5960
27+ $7.4320 $200.6640
35+ $7.1843 $251.4505
47+ $6.4411 $302.7317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess