EN
  • EN
  • DE

TMS320F2812PGFS

Part No TMS320F2812PGFS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 1.81 V ~ 2 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 1271292-TMS320F2812PGFS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320F2812
Introduction Date March 23, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F2812PGFS CAD Model

Description

The TMS320F2812PGFS is a high-performance 32-bit digital signal processor (DSP) from Texas Instruments, designed for a wide range of applications that require significant computational speed and power. As part of the TMS320C28x™ DSP generation, it is particularly suitable for control-oriented tasks in industrial, automotive, and consumer electronics markets.

Key Features

  • High-Performance Processing: At the core of the TMS320F2812PGFS lies a 32-bit CPU (150 MHz) which provides 150 million instructions per second (MIPS). This makes it an ideal solution for high-speed and complex algorithms.
  • Integrated Memory: The device comes with 128K x 16 Flash, 18K x 16 SARAM, allowing for efficient program and data storage.
  • Robust Peripheral Set: This DSP boasts a variety of peripherals including CAN, McBSP, SPI, SCI (UART), and I2C modules, enhancing its interfacing capabilities with other devices and systems.
  • Flexible PWM Outputs: It features 16 PWM outputs which are highly beneficial for motor control and other PWM-intensive applications.
  • Analog-to-Digital Converter (ADC): The onboard 12-bit ADC with 16 channels provides precise measurement capabilities, essential for real-time control systems.
  • JTAG Boundary Scan Support: For ease of programming and debugging, JTAG support is included.

Applications

The TMS320F2812PGFS is versatile and can be used in various applications such as:

  • Industrial control systems
  • Automotive control units
  • Robotics
  • Power management systems
  • Digital power supplies
  • Renewable energy systems

Package and Quality

The DSP is available in a 176-pin LQFP (Low Profile Quad Flat Package) that offers a compact footprint for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making the TMS320F2812PGFS a trusted choice for engineers and designers looking for a robust DSP solution.

For detailed technical specifications, application resources, and support tools, visit the Texas Instruments website.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6364 $75.2728
4+ $30.8811 $123.5244
6+ $29.9161 $179.4966
7+ $28.9510 $202.6570
9+ $27.9860 $251.8740
12+ $25.0909 $301.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,628 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess