EN
  • EN
  • DE

TMS320F28335ZAYAR

Part No TMS320F28335ZAYAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 179NFBGA / C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 179-NFBGA (12x12)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Voltage - Supply (Vcc/Vdd) 1.805V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 179-LFBGA
Supplier Device Package 179-NFBGA (12x12)
Base Product Number TMS320
Standard Package 1,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340533-TMS320F28335ZAYAR
Ultra Librarian 3D Model Ultra Librarian TMS320F28335ZAYAR CAD Model

Description

The TMS320F28335ZAYAR is a powerful digital signal processor (DSP) from Texas Instruments, designed to meet the high-performance processing needs of modern embedded control applications. This DSP is part of the TMS320F2833x series, which is known for its efficient processing capabilities and versatility in handling complex algorithms.

Key Features:

  • High-Performance Processing: With a 150 MHz CPU speed, the TMS320F28335ZAYAR ensures swift and efficient data processing, making it suitable for time-sensitive tasks in control applications.
  • Memory: It boasts an integrated 512 KB of flash memory and 68 KB of RAM, providing ample space for code storage and smooth execution of applications.
  • Enhanced Peripherals: This DSP is equipped with a variety of peripherals, including 12-bit analog-to-digital converters (ADCs), PWM outputs, and capture inputs, which are essential for interfacing with sensors and actuators in control systems.
  • JTAG Support: For easier debugging and programming, the TMS320F28335ZAYAR features a JTAG interface that facilitates in-system programming and real-time debugging.
  • Robust Design: Encased in a 176-pin NFBGA package, the TMS320F28335ZAYAR is built to withstand the demands of industrial environments while maintaining a compact footprint.

Applications:

The TMS320F28335ZAYAR is ideal for a wide range of applications, particularly those requiring precise motor control, such as:

  • Industrial drives and inverters
  • Renewable energy systems
  • Automotive control systems
  • Robotics and automation

Why Choose TMS320F28335ZAYAR:

Engineers and developers choose the TMS320F28335ZAYAR for its reliability, performance, and the extensive support provided by Texas Instruments. The device's integration of a floating-point unit (FPU) enables it to handle complex mathematical calculations with ease, making it a top choice for advanced control algorithms. Additionally, the DSP's compatibility with the Code Composer Studio development environment streamlines the development process, from initial coding to final deployment.

Overall, the TMS320F28335ZAYAR is a robust and versatile DSP solution that delivers the processing power needed for sophisticated embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5049 $62.5049
2+ $51.2861 $102.5722
4+ $49.6834 $198.7336
5+ $48.0807 $240.4035
6+ $46.4780 $278.8680
8+ $41.6699 $333.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess