EN
  • EN
  • DE

TMS320P25FNA

Part No TMS320P25FNA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 374026-TMS320P25FNA
Ultra Librarian 3D Model Ultra Librarian TMS320P25FNA CAD Model

Description

The TMS320P25FNA is a high-performance digital signal processor (DSP) from Texas Instruments, designed to handle complex mathematical computations at high speeds. This product is part of the renowned TMS320 series, which is widely recognized for its efficiency in processing digital signals for a variety of applications, ranging from audio and speech processing to industrial and automotive control systems.

Key Features

  • Advanced Architecture: The TMS320P25FNA incorporates a powerful, single-chip architecture that is optimized for digital signal processing tasks. Its parallel processing capabilities enable it to execute multiple operations simultaneously, resulting in faster processing speeds.
  • High-Speed Performance: With a clock speed that allows for rapid data processing, this DSP is capable of meeting the demands of high-throughput applications, ensuring minimal latency and maximum efficiency.
  • On-Chip Memory: Equipped with integrated on-chip memory, the TMS320P25FNA reduces the need for external memory components, which can simplify circuit design and reduce overall system costs.
  • Flexible Peripheral Integration: This DSP supports a range of peripherals, enabling designers to create systems that are tailored to specific application requirements. This flexibility extends the usability of the TMS320P25FNA across various market segments.
  • Energy Efficiency: Despite its powerful performance, the TMS320P25FNA is designed to be energy-efficient, making it suitable for battery-powered devices or applications where power conservation is critical.

Applications

The versatility of the TMS320P25FNA DSP allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Telecommunications, including mobile phone base stations and VoIP technology.
  • Audio processing, such as noise reduction and sound enhancement in consumer electronics.
  • Medical imaging systems, where precise and rapid signal processing is essential.
  • Automotive electronics, for sensor data processing and real-time control systems.
  • Industrial control, in applications requiring fast and reliable signal processing.

Overall, the TMS320P25FNA from Texas Instruments is a robust and reliable DSP that offers a perfect blend of speed, efficiency, and flexibility, making it an ideal choice for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 361NFBGA
Lowest to $89.3206
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
ADSP-SC584W REV 1.2
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
DSP MULTIPROCESSOR
Need more? Email Us
Analog Devices Inc.
32BIT SIGMADSP AUDIO 16K/48K /
Lowest to $20.5560
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 196CSBGA
Lowest to $129.0725
Texas Instruments
DM505LRBABFR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.4991 $75.4991
2+ $61.9480 $123.8960
3+ $60.0122 $180.0366
4+ $58.0763 $232.3052
5+ $56.1404 $280.7020
6+ $50.3328 $301.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess