EN
  • EN
  • DE

TMS320TCI6614CCMSA

Part No TMS320TCI6614CCMSA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Win Source Part Number 1352393-TMS320TCI6614CCMSA
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6614CCMSA CAD Model

Description

Introducing the TMS320TCI6614CCMSA from Texas Instruments

The TMS320TCI6614CCMSA is a cutting-edge product from Texas Instruments, a global semiconductor company that designs and manufactures embedded processors and analog integrated circuits. This particular device is part of the TMS320 family, which is renowned for its high-performance signal processing capabilities. The TMS320TCI6614CCMSA is specifically designed to cater to the demanding needs of wireless infrastructure and telecommunication markets.

Key Features and Benefits

  • Advanced Signal Processing: At the core of the TMS320TCI6614CCMSA is a powerful multicore DSP (Digital Signal Processor) that enables efficient handling of complex algorithms for signal enhancement and processing tasks.
  • High-Speed Connectivity: This device includes high-speed interfaces for seamless communication with other components in a system, facilitating rapid data transfer and system integration.
  • Energy Efficiency: Texas Instruments has designed the TMS320TCI6614CCMSA with energy efficiency in mind, ensuring that it delivers optimal performance without excessive power consumption, making it suitable for energy-sensitive applications.
  • Scalability: The device is built to be scalable, allowing for easy integration into a variety of system designs. This ensures that it can meet the evolving demands of technology and industry standards.
  • Robust Support: Texas Instruments provides comprehensive technical support for the TMS320TCI6614CCMSA, including detailed documentation, software tools, and active customer service, to assist developers in harnessing the full potential of the device.

Applications

The TMS320TCI6614CCMSA is ideal for a range of applications, particularly in the telecommunication sector. It is well-suited for:

  • Baseband processing in wireless base stations
  • Network infrastructure for mobile communication
  • High-speed data transmission systems
  • Advanced multimedia processing

With its robust feature set and versatile applications, the TMS320TCI6614CCMSA is a prime choice for designers and engineers looking to leverage high-performance signal processing in their next-generation communication systems. Texas Instruments' commitment to quality and innovation ensures that this product is not only a leader in its class but also a reliable foundation for the infrastructure that powers our connected world.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess