EN
  • EN
  • DE

TMS320VC5404GGU

Part No TMS320VC5404GGU
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED PT 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP, UART
Clock Rate 120MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C ~ 100°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-17150-ND,-296-17150-NDR,296-17150-NDR,2156-TMS320VC5404GGU-TI,TEXTISTMS320VC5404GGU,-296-17150,-TMS320VC5404GGU-NDR,296-17150
Standard Package 160
Win Source Part Number 1321816-TMS320VC5404GGU
Ultra Librarian 3D Model Ultra Librarian TMS320VC5404GGU CAD Model

Description

The TMS320VC5404GGU is a highly-integrated Digital Signal Processor (DSP) from Texas Instruments, designed to deliver high-performance processing capabilities for a variety of signal processing applications. This processor is part of the TMS320C54x DSP family, which is known for its low power consumption and efficient performance, making it an ideal choice for portable and power-sensitive applications.

Key Features

  • Advanced DSP Core: The core of TMS320VC5404GGU operates at a high clock rate, providing the computational power needed for complex algorithms and signal processing tasks.
  • Memory: It comes with integrated memory, including RAM and ROM, allowing for efficient data storage and retrieval without the need for external memory components, which simplifies the design and reduces system costs.
  • Peripheral Integration: This DSP includes a variety of integrated peripherals such as serial ports, timers, and more, to support a wide range of applications and reduce the need for additional external components.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5404GGU is optimized for applications that require battery operation or thermal management.
  • Package: The device is available in a compact BGA package, which is suitable for space-constrained applications.

Applications

The TMS320VC5404GGU is suitable for a wide range of applications, such as:

  • Audio and speech processing
  • Biomedical signal processing
  • Industrial control systems
  • Instrumentation and measurement devices
  • Telecommunications infrastructure

Support and Resources

Texas Instruments provides extensive support and resources for the TMS320VC5404GGU, including technical documentation, application notes, development tools, and software libraries to facilitate rapid development and deployment of applications based on this DSP.

In summary, the TMS320VC5404GGU from Texas Instruments is a powerful DSP that combines performance, integration, and efficiency, making it an excellent choice for developers looking to create advanced signal processing solutions in a variety of fields.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess