EN
  • EN
  • DE

TMS320VC5409APGE16

Part No TMS320VC5409APGE16
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 160MHz 160MIPS 144-Pin LQFP Tray / IC DSP FIX PT 160 MIPS 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 033302-TMS320VC5409APGE16
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320VC5409A
Introduction Date February 18, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409APGE16 CAD Model

Description

The TMS320VC5409APGE16 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient data processing capabilities and robust architecture. This product is part of the TMS320C54x DSP family, which is designed to meet the demands of high-speed numeric processing tasks.

Key Features:

  • CPU Speed: The TMS320VC5409APGE16 boasts a CPU speed of up to 160 MIPS (Million Instructions Per Second), providing swift and reliable performance for complex algorithms and data-intensive applications.
  • On-Chip Memory: It comes with integrated memory, including 16KB of RAM and 256KB of ROM, allowing for efficient data management and quick access to critical instructions and constants.
  • Architecture: Built on a modified Harvard architecture, this DSP facilitates separate buses for instructions and data, enabling simultaneous access and increasing the overall system throughput.
  • Peripheral Integration: The device includes a variety of peripherals such as serial ports, timers, and a host port interface, which enhance its connectivity and make it suitable for a wide range of applications.
  • Power Management: Equipped with several power-saving modes, the TMS320VC5409APGE16 is capable of reducing power consumption, making it ideal for portable and battery-powered devices.
  • Package: The DSP comes in a 144-LQFP (Low Profile Quad Flat Package) that measures 20mm x 20mm, ensuring a compact footprint for space-constrained applications.

Applications:

The TMS320VC5409APGE16 is versatile and can be used in various applications, including:

  • Telecommunications: Modems, base stations, and wireless communication systems.
  • Audio Processing: Professional audio equipment, voice recognition, and synthesis systems.
  • Medical Devices: Diagnostic equipment and patient monitoring systems.
  • Industrial Control: Motor control, robotics, and process control systems.

With its robust feature set and flexible capabilities, the Texas Instruments TMS320VC5409APGE16 DSP is a top choice for engineers and developers seeking to create high-performance, reliable, and efficient products across a diverse array of industries.

You May Also Be Interested in

NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7978 $61.5956
4+ $25.2700 $101.0800
7+ $24.4804 $171.3628
9+ $23.6907 $213.2163
11+ $22.9010 $251.9110
15+ $20.5319 $307.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess