EN
  • EN
  • DE

TMS320VC5510AGGWA2

Part No TMS320VC5510AGGWA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 240-LFBGA
Manufacturer Package 240-BGA MicroStar (15x15)
Win Source Part Number 1271372-TMS320VC5510AGGWA2
Manufacturer Homepage www.ti.com
Family Name TMS320VC5510A
Introduction Date June 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510AGGWA2 CAD Model

Description

Product Overview: TMS320VC5510AGGWA2

The TMS320VC5510AGGWA2 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of audio and telecommunication applications. This DSP is part of the TMS320C55x DSP family, known for its low-power consumption and optimized performance for processing-intensive tasks.

Key Features

  • High-Performance Processing: With a core frequency of up to 200MHz, the TMS320VC5510AGGWA2 provides robust processing capabilities, making it suitable for a variety of complex digital signal processing tasks.
  • Low Power Consumption: This DSP is designed for power-sensitive applications, offering a variety of power-saving modes to reduce overall power consumption without sacrificing performance.
  • Memory: It includes 256KB of on-chip RAM and 16KB of data cache, facilitating efficient data management and quick access to frequently used data.
  • Enhanced Peripherals: The device features a rich set of peripherals, including serial ports, a host port interface, and a multichannel buffered serial port, which provide versatile connectivity options.
  • Advanced Instruction Set: The advanced very-long-instruction-word (VLIW) architecture allows the processor to execute multiple instructions in parallel, significantly boosting the instruction throughput.

Applications

The TMS320VC5510AGGWA2 is ideal for a range of applications where efficient digital signal processing is critical. These include professional and consumer audio systems, voice and speech processing, wireless communications, and digital imaging. Its high-speed processing capabilities also make it suitable for real-time applications that require quick data analysis and manipulation.

Package and Quality

Packaged in a 144-BGA (Ball Grid Array) format, the TMS320VC5510AGGWA2 ensures a compact footprint and reliable interconnection with the printed circuit board. Texas Instruments' commitment to quality means that this DSP is designed and manufactured to meet the highest industry standards, ensuring both reliability and performance for the end-user.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8872 $75.7744
4+ $31.0870 $124.3480
5+ $30.1155 $150.5775
7+ $29.1440 $204.0080
9+ $28.1726 $253.5534
12+ $25.2582 $303.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess