EN
  • EN
  • DE

TMS4164-20NLJ

Part No TMS4164-20NLJ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100520-TMS4164-20NLJ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS4164-20NLJ CAD Model

Description

The TMS4164-20NLJ is a high-performance, 65,536-bit dynamic random-access memory (DRAM) integrated circuit developed by Texas Instruments (TI). Designed with precision and reliability in mind, this product is a testament to TI's commitment to providing cutting-edge technology for a wide range of electronic applications. The TMS4164-20NLJ is particularly suitable for use in computer systems, digital signal processors, and other sophisticated electronic devices that require fast and efficient memory operations.

Key Features

  • Memory Capacity: The chip boasts a memory capacity of 64Kbit (65,536 bits), which is organized as 16,384 words by 4 bits, making it a versatile choice for storing data in a compact form factor.
  • Access Time: With an access time of 200 nanoseconds, the TMS4164-20NLJ ensures rapid data retrieval, facilitating high-speed computing operations and efficient data processing.
  • Single +5V Power Supply: This memory chip operates on a single +5V power supply, simplifying the power design of the system and contributing to energy-efficient operation.
  • Package Type: The device comes encapsulated in a 16-pin plastic DIP (Dual In-line Package), which is widely used and allows for easy integration into a variety of circuit boards.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The TMS4164-20NLJ is ideal for use in a diverse array of applications where reliable and efficient memory storage is paramount. This includes, but is not limited to, personal computers, workstations, servers, and high-performance computing systems. Its robustness also makes it suitable for industrial applications where equipment may be exposed to harsh environments.

Quality and Reliability

Texas Instruments is renowned for its rigorous quality control and the TMS4164-20NLJ is no exception. Each chip is meticulously tested to ensure it meets TI's high standards for quality and reliability. Customers can trust in the TMS4164-20NLJ to perform consistently over time, making it a reliable choice for critical memory applications.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess