The TMS470AVF688APZA is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed to meet the demanding requirements of automotive and industrial control applications. This MCU is part of TI's TMS470 series, which is renowned for its robust architecture, efficient performance, and versatility.
Key Features
- Core: The device is built around an ARM7TDMI-S™ RISC CPU core, which operates at speeds of up to 48 MHz, delivering the power and speed necessary for complex algorithms and control processes.
- Memory: It comes equipped with 32KB of RAM and 288KB of Flash memory, providing ample space for application code and data storage, ensuring smooth and reliable operation.
- Input/Output: The MCU offers a rich set of peripherals, including multiple serial communication interfaces such as CAN, UART, and SPI, allowing for versatile connectivity and communication options with other components in a system.
- Timers and PWM: Advanced timer modules and PWM outputs are available for precise control of motors, actuators, and other time-sensitive components, making it an ideal choice for industrial automation and control systems.
- Analog to Digital Converters (ADCs): Integrated high-resolution ADCs provide accurate analog signal measurement, essential for sensor interfacing and data acquisition tasks.
- Safety Features: The MCU includes safety features that make it suitable for automotive applications, such as error detection and correction mechanisms, watchdog timers, and fail-safe I/O.
Applications
The TMS470AVF688APZA is engineered to handle a variety of applications, particularly in the automotive sector, including engine management, transmission control, body electronics, and safety systems. Additionally, its robust design and extensive peripheral set make it suitable for industrial automation, robotics, and other control-oriented tasks.
Package and Quality
This MCU is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which is designed for space-constrained applications. Texas Instruments is committed to high-quality standards and the TMS470AVF688APZA is no exception, ensuring reliability and performance in even the most challenging environments.