EN
  • EN
  • DE

TMS470R1A288PZ-T

Part No TMS470R1A288PZ-T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 288KB FLASH 100LQFP / MCU 16-bit/32-bit ARM7TDMI RISC 288KB Flash 1.8V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS470
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 48MHz
Connectivity CAN, C2Slb, I2C, SCI, SPI
Peripherals DMA, PWM, WDT
Number of I/O 57
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.71 V ~ 2.05 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797644-TMS470R1A288PZ-T
Popularity Medium
Supply and Demand Status Limited
Family Name TMS470R1A288
Introduction Date January 06, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS470R1A288PZ-T CAD Model

Description

The TMS470R1A288PZ-T is a robust microcontroller unit (MCU) from the reputable electronics manufacturer, Texas Instruments. This high-performance product is part of the TMS470 series, which is well-known for its reliability and efficiency in various applications, ranging from automotive to industrial control systems.

Key Features

  • Core: The MCU is built around an ARM7TDMI-S processor core, which operates at a frequency of up to 48 MHz, providing a solid balance between performance and power consumption.
  • Memory: It comes with 288 KB of flash memory and 32 KB of RAM, offering ample space for program storage and smooth execution of complex tasks.
  • Temperature Range: With an extended temperature range, this MCU is designed to perform reliably in harsh environments, making it suitable for automotive and industrial applications.
  • Package: The device is housed in a 100-pin LQFP (Low-profile Quad Flat Package), which ensures a compact footprint while allowing for sufficient I/O capabilities.
  • I/O Ports: It provides a variety of peripherals and I/O options, including CAN (Controller Area Network) interfaces, which are essential for automotive communication networks.
  • Supply Voltage: The TMS470R1A288PZ-T operates at a supply voltage range of 3.0V to 3.6V, catering to low-power requirements.
  • Development Support: Texas Instruments offers comprehensive development support for the TMS470 series, including software libraries, development kits, and reference designs to accelerate the product development process.

Applications

The versatility of the TMS470R1A288PZ-T makes it an ideal choice for a wide range of applications. Its robust architecture and rich set of features are particularly well-suited for:

  • Automotive control systems such as engine management and transmission control
  • Industrial automation, including process control and robotics
  • Telemetry systems and data loggers
  • Embedded systems requiring a high level of integration and performance

With its combination of performance, memory capacity, and extensive peripheral set, the TMS470R1A288PZ-T from Texas Instruments stands out as a reliable and versatile MCU solution for engineers and developers looking to push the boundaries of their embedded applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess