EN
  • EN
  • DE

TMS5501NL

Part No TMS5501NL
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 374235-TMS5501NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS5501NL CAD Model

Description

The TMS5501NL, a versatile and powerful integrated circuit, is a product of Texas Instruments, a leader in semiconductor design and manufacturing. This device is designed to serve as an interface adapter, which is an essential component for facilitating communication between microprocessors and various peripheral devices. The TMS5501NL is particularly suitable for applications that require reliable data transfer and efficient operation in industrial, automotive, and consumer electronics sectors.

Key Features

  • Flexible Interface: The TMS5501NL offers a flexible interface that is compatible with a wide range of microprocessors, making it a versatile choice for system designers.
  • Multiple Peripheral Functions: It integrates several peripheral functions, including timers, interrupt control, and parallel I/O, which helps to reduce the overall component count in a system design.
  • Programmable Timer: The built-in programmable timer is capable of handling various timing tasks, which is critical for applications requiring precise timing control.
  • Serial and Parallel Communication: With support for both serial and parallel communication, the TMS5501NL can manage a variety of communication protocols, ensuring compatibility with a broad range of peripheral devices.

Applications

The TMS5501NL is engineered to meet the demands of several applications. It is widely used in:

  • Industrial control systems
  • Automotive electronics
  • Data acquisition systems
  • Consumer electronics

Technical Specifications

The technical specifications of the TMS5501NL include a wide operating temperature range, low power consumption, and a robust design that ensures reliable operation even in challenging environmental conditions. It is packaged in a standard DIP (Dual Inline Package), which makes it easy to integrate into a variety of circuit board layouts.

Conclusion

The TMS5501NL from Texas Instruments stands out as a highly integrated interface adapter that offers a unique combination of flexibility, functionality, and reliability. Its ability to streamline communication between microprocessors and peripheral devices while minimizing system complexity makes it an indispensable component for modern electronic systems.

You May Also Be Interested in

IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5930 $95.1860
3+ $39.0506 $117.1518
4+ $37.8303 $151.3212
6+ $36.6100 $219.6600
8+ $35.3896 $283.1168
10+ $31.7286 $317.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess