EN
  • EN
  • DE

TMS5701227CZWTQQ1R

Part No TMS5701227CZWTQQ1R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16/32 BIT RISC FLASH MCU, CORTEX / ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 180MHz 1.25MB (1.25M x 8) FLASH 337-NFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I²C, LINbus, MibSPI, SPI, UCI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 101
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-TMS5701227CZWTQQ1RTR
Standard Package 1,000
Win Source Part Number 984831-TMS5701227CZWTQQ1R
Ultra Librarian 3D Model Ultra Librarian TMS5701227CZWTQQ1R CAD Model

Description

The Texas Instruments TMS5701227CZWTQQ1R is a high-performance automotive-grade microcontroller designed to meet the rigorous standards of safety and reliability in critical applications. This powerful microcontroller is part of the Hercules TMS570 series, which is renowned for its robust architecture tailored for safety-critical applications such as automotive safety, industrial control, and flight control systems.

Key Features:

  • Performance: The TMS5701227CZWTQQ1R is equipped with a dual-core ARM Cortex-R4F processor running at up to 180 MHz, providing exceptional processing power for demanding applications.
  • Memory: It comes with an ample 1.25MB of integrated flash memory and 192KB of data RAM to support complex operations and data handling.
  • Safety: With built-in safety features that include ECC (Error Correction Code) on both flash and RAM, lockstep CPU cores, and a comprehensive set of diagnostic features, this microcontroller is designed to achieve the highest levels of functional safety (ISO 26262 ASIL-D compliant).
  • Communication: The device offers a rich set of communication interfaces such as CAN, LIN, Ethernet, FlexRay, and SPI, making it highly versatile for various communication protocols required in automotive and industrial environments.
  • Temperature Range: The TMS5701227CZWTQQ1R operates over an extended temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: It is available in a compact 179-pin NFBGA package, which is ideal for space-constrained applications.

This microcontroller is not only powerful but also designed with a focus on ease-of-use. It is supported by Texas Instruments' comprehensive software and hardware development tools, including the HALCoGen driver library and the Hercules Safety MCU Demos, which accelerate the development of safety-critical code.

Overall, the TMS5701227CZWTQQ1R is an exceptional choice for designers who require a microcontroller that delivers both high performance and adherence to stringent safety standards.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5737 $63.1474
4+ $29.5754 $118.3016
6+ $28.5762 $171.4572
8+ $26.5779 $212.6232
10+ $25.5787 $255.7870
13+ $24.5796 $319.5348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess