EN
  • EN
  • DE

TMS5704355AZWTQQI

Part No TMS5704355AZWTQQI
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case MBGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742714-TMS5704355AZWTQQI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS5704355AZWTQQI CAD Model

Description

The TMS5704355AZWTQQI is a high-performance automotive-grade microcontroller designed and manufactured by Texas Instruments. This microcontroller is part of the Hercules TMS570 series, which is specifically engineered to meet the rigorous demands of safety-critical applications within the automotive industry. With its robust architecture and advanced features, the TMS5704355AZWTQQI is an ideal choice for applications such as electronic brake systems, airbags, advanced driver assistance systems (ADAS), and other safety-oriented vehicle functions.

Key Features:

  • Integrated Safety Features: The TMS5704355AZWTQQI comes with built-in safety features including error correction code (ECC) on both flash and RAM, a built-in self-test (BIST) for on-chip memories, and a CPU lockstep mechanism that enhances the reliability and safety of applications.
  • High-Performance ARM Cortex-R4F Core: At the heart of this microcontroller is a 32-bit ARM Cortex-R4F core that operates at frequencies up to 180 MHz, providing the computational power required for complex and time-critical automotive applications.
  • Memory and Storage: Equipped with 3 MB of integrated flash memory and 256 KB of data RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth and efficient operation.
  • Communication Interfaces: A wide range of communication interfaces are supported, including CAN, LIN, Ethernet, FlexRay, and SPI, facilitating versatile connectivity options for in-vehicle networks.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for the harsh environments encountered in automotive applications.
  • Quality and Reliability: As an automotive-grade product, the TMS5704355AZWTQQI meets the AEC-Q100 standard for reliability and is manufactured to deliver consistent performance over the vehicle's lifespan.

Applications:

The versatility and robustness of the TMS5704355AZWTQQI make it an excellent choice for a variety of automotive applications, including but not limited to:

  • Electronic Stability Control (ESC)
  • Anti-lock Braking Systems (ABS)
  • Electric Power Steering (EPS)
  • Active Suspension Systems
  • Hybrid and Electric Vehicle Control Units

In conclusion, the Texas Instruments TMS5704355AZWTQQI microcontroller is a state-of-the-art solution for developers seeking a reliable, high-performance MCU for safety-critical automotive applications. Its comprehensive set of features and compliance with automotive industry standards make it a top choice for innovative and dependable vehicle systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess