EN
  • EN
  • DE
  • IT

TMX320C80GGP50

Part No TMX320C80GGP50
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIGITAL SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271434-TMX320C80GGP50
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320C80GGP50 CAD Model

Description

Product Overview: Texas Instruments TMX320C80GGP50

The TMX320C80GGP50 is a high-performance, integrated multicore processor from Texas Instruments, designed to cater to the demanding requirements of real-time computing and signal processing applications. This pioneering device is part of the TMS320 series, which is renowned for its powerful Digital Signal Processing (DSP) capabilities, and is widely utilized in a variety of industrial, automotive, audio, and telecommunications systems.

Key Features and Benefits

  • Advanced Multicore Architecture: The TMX320C80GGP50 features a unique architecture that combines one master processor (the C80 CPU) with four DSPs, enabling parallel processing and high throughput for complex algorithms and control tasks.
  • High-Speed Performance: With a clock speed of up to 50 MHz, this processor is capable of executing up to 400 million floating-point operations per second (MFLOPS), making it ideal for high-speed signal processing and control applications.
  • Integrated Memory: The device includes onboard memory, reducing the need for external components and simplifying system design. This integrated memory enhances data throughput and system performance.
  • Flexible Peripheral Interface: A variety of peripherals can be connected to the TMX320C80GGP50, thanks to its flexible interfacing options, including parallel I/O, timers, and serial ports, which facilitate easy integration into a wide range of applications.
  • Scalable and Programmable: The scalability of the TMS320C80 series allows for future upgrades and enhancements, while the programmability of the processor enables customization for specific application needs.

Applications

The TMX320C80GGP50 is ideally suited for applications that require intensive computation and real-time processing such as:

  • Advanced Industrial Control Systems
  • High-End Audio Processing
  • Telecommunication Infrastructure
  • Medical Imaging Systems
  • Aerospace and Defense Applications

In conclusion, the Texas Instruments TMX320C80GGP50 is a powerful multicore processor that offers a blend of speed, precision, and versatility, making it an excellent choice for developers and engineers looking to push the boundaries of digital signal processing and real-time computing.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess