EN
  • EN
  • DE

TMX5700714APZQQ1

Part No TMX5700714APZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 768KB Flash 1.2V/3.3V Automotive 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 32-Bit Dual-Core
Speed 100MHz
Connectivity CAN, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 55
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797687-TMX5700714APZQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMX5700714
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMX5700714APZQQ1 CAD Model

Description

The TMX5700714APZQQ1 is a cutting-edge microcontroller unit (MCU) developed by Texas Instruments, a global leader in semiconductor design and manufacturing. This high-performance MCU is designed to meet the rigorous demands of automotive and industrial applications, offering a combination of advanced features and robust performance.

Key Features

  • High-Performance Architecture: At the heart of the TMX5700714APZQQ1 lies an advanced ARM Cortex-R4F processor core, capable of operating at speeds up to 180 MHz. This provides the computational power necessary to handle complex algorithms and control tasks with ease.
  • Integrated Safety Features: Safety is a paramount concern in automotive and industrial environments. The TMX5700714APZQQ1 comes with built-in safety features such as Error Signaling Module (ESM), parity and ECC on memory, and a CPU self-test library, making it suitable for applications requiring high levels of reliability and functional safety.
  • Robust Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, and Ethernet, to ensure seamless integration with other components and systems within the application environment.
  • Memory and Storage: The MCU is equipped with ample memory resources, including up to 3MB of integrated flash memory and 256KB of RAM, providing sufficient space for complex applications and data storage.
  • Rich Peripherals: An array of peripherals supports a wide range of functionalities, such as multiple timers, ADCs, and PWM outputs, enhancing the MCU's capability to interface with sensors and actuators.

Applications

The TMX5700714APZQQ1 is ideally suited for a variety of applications, particularly within the automotive sector, including advanced driver assistance systems (ADAS), vehicle dynamics control, and engine management. In the industrial domain, it can be utilized in motor control, automation, and safety-critical systems.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TMX5700714APZQQ1 is no exception, and it is backed by Texas Instruments' extensive technical support and documentation, ensuring that developers have all the resources they need to implement the MCU successfully in their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess