EN
  • EN
  • DE

TNETD4100GJG

Part No TNETD4100GJG
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description DIGITAL INTERFACE  QUARTET / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 374488-TNETD4100GJG
Ultra Librarian 3D Model Ultra Librarian TNETD4100GJG CAD Model

Description

The TNETD4100GJG is a highly integrated, innovative solution from Texas Instruments, designed to meet the demanding needs of modern networking and communication systems. This advanced product offers a multitude of features that make it an ideal choice for developers looking to enhance the performance and reliability of their network infrastructure.

Key Features and Benefits

  • High Integration: The TNETD4100GJG integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system architects.
  • Performance: With its robust processing capabilities, this device can handle high-speed data transmission and processing, ensuring efficient and reliable network performance.
  • Power Efficiency: Designed with power conservation in mind, the TNETD4100GJG helps to minimize energy consumption, making it an environmentally friendly choice for energy-conscious applications.
  • Flexibility: This product is versatile and can be used in a variety of networking applications, from routers and switches to more complex communication systems.
  • Reliability: Texas Instruments' commitment to quality means that the TNETD4100GJG is built to last, providing dependable operation over its lifespan.

Applications

The TNETD4100GJG is suitable for a range of applications, particularly in the fields of:

  • Enterprise networking equipment
  • Carrier-grade communication devices
  • High-speed routers and switches
  • Network security appliances
  • Wireless infrastructure

Technical Specifications

While detailed technical specifications are available on the Texas Instruments website, here are some highlights:

  • Advanced processing core for high-speed data handling
  • Integrated memory controllers for efficient data flow
  • Multiple connectivity options for flexible system design
  • Robust security features to protect network integrity

For engineers and system designers seeking a reliable and high-performance networking solution, the TNETD4100GJG from Texas Instruments represents a top-tier option that combines functionality with innovation.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess