EN
  • EN
  • DE

TNETV2665FIDZWT7

Part No TNETV2665FIDZWT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / DSP FIXED-POINT 32BIT 720MHZ 5760MIPS 529-PIN FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 700MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797712-TNETV2665FIDZWT7
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2665FIDZWT7 CAD Model

Description

The TNETV2665FIDZWT7 is a highly integrated network processor from Texas Instruments, designed to cater to the demanding requirements of modern networking and communication applications. This advanced processor is an ideal solution for developers looking to implement robust, high-speed data processing and management capabilities in their networking hardware.

Key Features

  • High-Performance Processing: At the core of the TNETV2665FIDZWT7 lies a powerful processing unit capable of handling complex network tasks with ease. This ensures smooth data flow and efficient handling of network packets, which is crucial for maintaining high-speed connectivity and low-latency communication.
  • Integrated Memory Controller: The processor comes with an integrated memory controller that supports various types of memory, allowing for flexible and scalable memory solutions to match the specific needs of the application.
  • Advanced Security Features: With built-in security mechanisms, the TNETV2665FIDZWT7 is equipped to handle encryption, decryption, and secure data transmission, safeguarding sensitive information against potential threats.
  • Multiple Connectivity Options: This network processor offers a range of connectivity options, including Ethernet, to ensure compatibility with a wide array of network infrastructures and to facilitate easy integration into existing systems.
  • Energy-Efficient Design: Texas Instruments is known for its commitment to energy efficiency, and the TNETV2665FIDZWT7 is no exception. The processor is designed to deliver optimal performance while minimizing power consumption, making it an environmentally friendly choice for network equipment.

Applications

The TNETV2665FIDZWT7 is suitable for a variety of applications, including but not limited to:

  • Enterprise networking equipment
  • Networked industrial systems
  • Home and office networking devices
  • High-speed routers and switches
  • Network security appliances

With its robust feature set and Texas Instruments' renowned reliability, the TNETV2665FIDZWT7 is a top choice for developers and engineers seeking to create high-performance, secure, and energy-efficient networking products.

You May Also Be Interested in

Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess