EN
  • EN
  • DE

TNETW3426RTH

Part No TNETW3426RTH
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100630-TNETW3426RTH
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TNETW3426RTH CAD Model

Description

Introducing the TNETW3426RTH by Texas Instruments

The TNETW3426RTH is a groundbreaking product from Texas Instruments, renowned for its innovative approach to integrated circuit design. This state-of-the-art component is tailored for high-performance applications that demand reliability, efficiency, and cutting-edge technology.

Product Features

  • Advanced Connectivity: The TNETW3426RTH is designed to enable robust wireless and wired communication, making it ideal for networking equipment and Internet of Things (IoT) devices.
  • High-Speed Data Transfer: With its ability to facilitate rapid data exchange, this product ensures that connected devices operate with minimal latency and maximum throughput.
  • Energy Efficient: Texas Instruments has crafted the TNETW3426RTH with energy efficiency in mind, helping to reduce the power consumption of the devices it powers and thereby extending their operational lifespan.
  • Durable Design: The product is built to withstand harsh conditions, ensuring consistent performance even in challenging environments.
  • Compact Form Factor: Its small footprint allows for seamless integration into a wide range of electronic devices without compromising on space.

Applications

The TNETW3426RTH is versatile and can be used in various applications, including:

  • Wireless Access Points
  • Home Networking Equipment
  • Enterprise Solutions
  • Smart Home Devices
  • Industrial Automation Systems

Quality and Support

Texas Instruments is committed to delivering not only top-tier products like the TNETW3426RTH but also comprehensive support and service. Customers can access a wide range of resources, including detailed datasheets, application notes, and design guides. Additionally, Texas Instruments' support team is always ready to assist with any technical inquiries, ensuring that every implementation of the TNETW3426RTH is successful and efficient.

For engineers and designers seeking a reliable and high-performing networking solution, the TNETW3426RTH from Texas Instruments represents a premier choice that is sure to enhance the capabilities of your electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess