EN
  • EN
  • DE

TP3056BN

Part No TP3056BN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC COMBO CODEC/FILTER 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCM, Filter Interface 8 b Serial 16-PDIP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name TP3056
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -TP3056BN-NDR, 296-10786-5, -296-10786-5-ND, -296-10786-5-NDR, 296-10786-5-NDR, -296-10786-5
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937199-TP3056BN
Ultra Librarian 3D Model Ultra Librarian TP3056BN CAD Model

Description

The TP3056BN from Texas Instruments is a highly integrated circuit designed for telecommunication applications. This advanced monolithic device is part of the TP3056 series, known for its exceptional performance in interfacing audio signals with digital telephone systems.

Key Features:

  • Compatibility: The TP3056BN is compatible with the industry-standard μ-law and A-law companding algorithms, making it suitable for a wide range of international telecommunication standards.
  • Integration: It includes filters and converters, thereby reducing the need for external components. This integration facilitates a compact design and simplifies the overall system architecture.
  • Performance: The device delivers high-quality audio signal processing with low distortion and noise levels, ensuring clear communication.
  • Power Efficiency: Designed for low power consumption, the TP3056BN is ideal for systems where power efficiency is critical.
  • Durability: Encased in a robust package, the TP3056BN is built to withstand challenging environmental conditions, ensuring reliable performance over a wide temperature range.

Applications:

The TP3056BN is primarily used in digital telephone systems, including:

  • Integrated Services Digital Network (ISDN) terminals
  • Digital loop carrier systems
  • Central office switches
  • Private branch exchanges (PBXs)

Technical Specifications:

Parameter Value Supply Voltage (V<sub>CC) 5V ±5% Operating Temperature -40°C to +85°C Package Type DIP (Dual In-line Package) Mounting Type Through Hole

The TP3056BN is a testament to Texas Instruments' commitment to providing innovative and reliable integrated circuits for the telecommunications industry. Whether you're designing a new communication system or upgrading an existing one, the TP3056BN offers a blend of performance, efficiency, and durability.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess