EN
  • EN
  • DE

TP3094V/NOPB

Part No TP3094V/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC INTERFC PCM COMBO QUAD 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type PCM, Filter
Data Interface PCM Audio Interface
Resolution (Bits) 32 b
Number of ADCs / DACs 4 / 4
Sigma Delta Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.51x16.51)
Win Source Part Number 134451-TP3094V/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3094V/NOPB CAD Model

Description

Overview of TP3094V/NOPB

The TP3094V/NOPB is a high-performance integrated circuit from Texas Instruments designed for telecommunication applications. It is part of TI's advanced line of telecom interface circuits, which are engineered to provide reliable and efficient solutions for voice and data transmission over various communication networks.

Key Features

  • Integrated Codec/Filter: The chip includes a combined codec and filter to process analog and digital signals, ensuring clear audio transmission with minimal distortion.
  • Low Power Consumption: Designed with power efficiency in mind, the TP3094V/NOPB operates with a low power draw, making it ideal for portable and battery-operated devices.
  • High Integration: This device integrates several functions into a single chip, reducing the need for multiple components and saving space on the PCB.
  • Robust Performance: The TP3094V/NOPB is designed to perform reliably in a wide range of environmental conditions, ensuring consistent operation across various temperatures and voltages.

Applications

The TP3094V/NOPB is suitable for a diverse range of applications within the telecommunications sector. It can be used in:

  • Digital telephones
  • Modems
  • VoIP devices
  • Teleconferencing systems
  • Other communication devices requiring high-quality voice and data transmission

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TP3094V/NOPB is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can meet the demands of professional telecommunications equipment.

Environmental Considerations

The "NOPB" designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility. By selecting the TP3094V/NOPB, designers are choosing a product that not only meets regulatory requirements but also supports efforts to reduce harmful substances in electronic components.

With its robust feature set and reliable performance, the TP3094V/NOPB from Texas Instruments is an excellent choice for designers looking to create advanced communication solutions.

You May Also Be Interested in

Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8572 $78.8572
2+ $76.3929 $152.7858
3+ $73.9286 $221.7858
4+ $71.4643 $285.8572
5+ $64.0714 $320.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess