EN
  • EN
  • DE

TPA005D12DCA

Part No TPA005D12DCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-HTSSOP
Dimension 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 213246-TPA005D12DCA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA005D12DCA CAD Model

Description

The TPA005D12DCA from Texas Instruments is a state-of-the-art audio amplifier that forms part of their extensive range of audio processing products. This advanced amplifier is designed to deliver high-quality sound with a focus on efficiency, making it an ideal choice for a variety of audio applications.

Key Features:

  • High-Efficiency Class-D Operation: The TPA005D12DCA operates as a Class-D amplifier, ensuring high efficiency and low heat generation. This makes it suitable for continuous operation in enclosed spaces without the need for extensive heat sinking or cooling systems.
  • Advanced Modulation Scheme: This amplifier utilizes an advanced modulation scheme that reduces electromagnetic interference (EMI), making it easier to meet regulatory requirements and reducing the need for additional filtering components.
  • Integrated Protection Circuits: The TPA005D12DCA includes built-in protection features such as overcurrent, overtemperature, and undervoltage lockout, safeguarding the device and connected speakers from potential damage.
  • High-Quality Audio Performance: With Texas Instruments' commitment to audio fidelity, this amplifier delivers clear and powerful audio with low distortion, ensuring an excellent listening experience for end-users.
  • Flexible Power Supply: The device is designed to operate on a wide range of power supplies, accommodating various system designs and ensuring compatibility with different power sources.

Applications:

The TPA005D12DCA is versatile and can be used in numerous audio applications including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and soundbars
  • Portable audio systems
  • Automotive sound systems

Conclusion:

Overall, the TPA005D12DCA audio amplifier from Texas Instruments represents a blend of high performance, efficiency, and reliability. Whether for consumer, professional, or automotive applications, this amplifier is engineered to provide a superior audio experience. Its robust design and integrated features make it a smart choice for designers looking to enhance their audio systems with minimal additional components and maximum audio quality.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1696 $52.6784
10+ $10.8059 $108.0590
15+ $10.4682 $157.0230
20+ $10.1305 $202.6100
26+ $9.7928 $254.6128
35+ $8.7798 $307.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess