EN
  • EN
  • DE
  • IT

TPA0212PWPRG4

Part No TPA0212PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.6W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.6W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 055336-TPA0212PWPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0212PWPRG4 CAD Model

Description

Introducing the TPA0212PWPRG4 from Texas Instruments

Discover the TPA0212PWPRG4, a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor design and production. This IC is specially crafted for audio enthusiasts, electronic designers, and manufacturers who are looking for a high-quality, reliable solution to enhance their audio systems.

Key Features

  • Output Power: The TPA0212PWPRG4 delivers an impressive output power, suitable for a variety of applications that require robust sound performance.
  • Efficiency: Designed with efficiency in mind, this audio amplifier IC minimizes power loss and heat dissipation, ensuring optimal performance in your audio equipment.
  • Low Distortion: Enjoy crystal-clear audio with minimal distortion, thanks to the advanced technology used in the TPA0212PWPRG4. It guarantees a high-fidelity audio experience for listeners.
  • Flexible Supply Voltage: The IC operates over a wide range of supply voltages, providing versatility in different system configurations and ensuring compatibility with a variety of other components.
  • Thermal and Short-Circuit Protection: With built-in thermal and short-circuit protection, the TPA0212PWPRG4 ensures reliability and longevity, safeguarding your audio system from potential damage.

Applications

The TPA0212PWPRG4 is ideal for a broad spectrum of audio applications. It is particularly well-suited for:

  • Home Theater Systems
  • Desktop and Laptop Computers
  • Portable Speaker Systems
  • Multimedia Monitors
  • Automotive Audio Systems

Quality and Support

As a product of Texas Instruments, the TPA0212PWPRG4 is backed by TI's commitment to quality and supported by their global network of technical support and resources. Whether you're integrating this IC into a new design or upgrading an existing system, you can trust in the performance and reliability that comes with a component from Texas Instruments.

Upgrade your audio system with the TPA0212PWPRG4 and experience the difference in sound quality and performance that Texas Instruments can deliver.

You May Also Be Interested in

Diodes Incorporated
IC AUDIO AMP 20W CLASS D 16SOIC
Lowest to $0.4808
Texas Instruments
Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Lowest to $5.2573
Texas Instruments
IC AMP AUDIO STER AB 20WQFN
Need more? Email Us
New Japan Radio
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R
Lowest to $4.2044
Rohm Semiconductor
IC AMP AUDIO PWR 17W D 44HTSSOP / Audio Amp Speaker 2-CH Stereo 17W Class-D 44-Pin HTSSOP-A EP T/R
Lowest to $6.3431
STMicroelectronics
IC AMP QUAD BRIDGE D HIQUAD-92 / Audio Amp Speaker 2-CH Stereo/4-CH Stereo 150W Class-D Automotive 92-Pin HI-QUAD Tray
Lowest to $17.7927
STMicroelectronics
IC AMP CLASS D STER 3W 24HTSSOP / Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Lowest to $2.1638
Texas Instruments
AUTOMOTIVE 2-CHANNEL AUDIO ADC W / ADC, Audio 16 b, 20 b, 24 b, 32 b 768kHz DSP, I²C, I²S, SPI 32-WQFN (5x5)
Lowest to $6.2121
Cirrus Logic Inc.
IC AMP AUD LP 3W MONO D 30WLCSP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6753 $58.8048
38+ $3.0156 $114.5928
58+ $2.9213 $169.4354
80+ $2.8271 $226.1680
103+ $2.7329 $281.4887
138+ $2.4501 $338.1138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess