EN
  • EN
  • DE

TPA3138D2PWPR

Part No TPA3138D2PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MON/STER 18.5W 28HTSSOP / 10-W, 3.5-V to 14.4-V, Inductor Less, Analog Input, Stereo, Class-D Audio Amplifier with Ultra Low EMI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 18.5W x 1 at 4Ohm; 12W x 1 at 6Ohm; 9.9W x 1 at 8Ohm
Supply Voltage (V) 3.5V ~ 14.4V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 28-HTSSOP
Manufacturer Package 28-PowerTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801027-TPA3138D2PWPR
Ultra Librarian 3D Model Ultra Librarian TPA3138D2PWPR CAD Model

Description

Product Overview: Texas Instruments TPA3138D2PWPR

The TPA3138D2PWPR is a high-performance, Class-D power amplifier from Texas Instruments, designed to deliver premium audio quality with high efficiency. This advanced audio amplifier is part of TI's extensive audio product line, which caters to a wide range of applications, from professional audio equipment to consumer electronics.

The TPA3138D2PWPR operates over a wide supply voltage range and is capable of driving up to 2 x 30W into 8Ω speakers with excellent sound quality. Its Class-D architecture ensures that the device runs cool even when driving powerful speakers, making it an ideal choice for compact and energy-sensitive applications.

One of the key features of this amplifier is its sophisticated modulation scheme that reduces electromagnetic interference (EMI), enabling the use of cost-effective ferrite bead filters at the outputs while meeting EMC requirements. Additionally, the TPA3138D2PWPR incorporates advanced protection features, including over-current, over-temperature, and under-voltage lockout, ensuring reliable operation under a variety of conditions.

The TPA3138D2PWPR comes in a 28-pin HTSSOP PowerPAD package, which is not only space-saving but also offers enhanced thermal performance. This packaging allows for easier integration into a broad range of audio applications, including wireless speakers, soundbars, portable audio docks, and mini/micro component systems.

For designers and audio enthusiasts looking for a high-quality audio amplification solution, the TPA3138D2PWPR provides a combination of high output power, minimal heat generation, and robust protection features. Its superior audio performance and integration ease make it a top choice for next-generation audio systems that demand crystal-clear sound and high efficiency.

In summary, the TPA3138D2PWPR by Texas Instruments stands out as a powerful, efficient, and reliable Class-D amplifier, designed to enhance the audio experience in a multitude of applications without compromising on sound quality or energy consumption.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5344 $50.7680
200+ $0.5006 $100.1200
315+ $0.4837 $152.3655
445+ $0.4499 $200.2055
580+ $0.4330 $251.1400
725+ $0.4161 $301.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,090 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess