EN
  • EN
  • DE

TPA3251D2DDVR

Part No TPA3251D2DDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 175-W Stereo, 350-W Mono PurePath Ultra-HD Analog-Input Class-D Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 220W x 2 @ 3 Ohm
Operating Supply Voltage 12 V ~ 36 V
Features Depop, Short-Circuit and Thermal Protection
Operating Temperature Range 0°C ~ 70°C (TA)
Win Source Part Number 1271851-TPA3251D2DDVR
Manufacturer Homepage www.ti.com
Family Name TPA3251D2
Introduction Date May 17, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3251D2DDVR CAD Model

Description

Overview of Texas Instruments TPA3251D2DDVR

The TPA3251D2DDVR from Texas Instruments is a high-performance Class-D power amplifier that is designed to deliver premium audio quality with high efficiency and reliability. This advanced amplifier is suitable for a wide range of applications including home theater systems, sound bars, active speakers, and professional audio equipment.

Key Features

  • High Efficiency: With its Class-D operation, the TPA3251D2DDVR offers an impressive efficiency of up to 92%, minimizing heat generation and power loss, which makes it ideal for energy-sensitive applications.
  • Advanced Modulation: The device utilizes TI's proprietary PurePath™ Ultra-HD technology, which allows for ultra-low distortion across the audio band and superior sound quality.
  • Output Power: It can deliver up to 175 watts per channel into 4 ohms and 105 watts into 8 ohms, thus providing ample power for driving a wide array of speakers.
  • Configurability: The TPA3251D2DDVR is highly configurable and can be set up in various modes such as stereo, mono, or even multi-channel configurations to suit different audio system requirements.
  • Integrated Feedback: The integrated feedback design ensures exceptional audio performance with low idle loss and reduced system cost.

Applications

  • Home Theater Systems
  • Sound Bars
  • Active Speakers
  • Professional Audio Equipment

Technical Specifications

The TPA3251D2DDVR operates over a wide supply voltage range from 18V to 53.5V and features a high PSRR (Power Supply Rejection Ratio) which reduces the need for a regulated power supply. It is designed with built-in protection features including over-current, over-temperature, and under-voltage lockout, ensuring the safety and longevity of the amplifier.

With its excellent audio performance, robust design, and versatile application range, the TPA3251D2DDVR from Texas Instruments stands out as a top-tier choice for designers and audio enthusiasts looking to create high-quality sound systems with efficient power usage.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,850 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess