EN
  • EN
  • DE

TPA6011PWP

Part No TPA6011PWP
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100737-TPA6011PWP
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPA6011PWP CAD Model

Description

The TPA6011PWP is a high-fidelity audio power amplifier integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is designed to deliver premium sound quality for a wide range of audio applications. It is well-suited for use in TVs, desktop computers, portable speaker systems, and other multimedia devices where space is at a premium but sound quality cannot be compromised.

Key Features:

  • Output Power: The TPA6011PWP can drive 2.5W into a 4Ω load with a 5V power supply, making it powerful enough for many consumer audio applications.
  • Efficiency: This amplifier is designed for high efficiency, which not only conserves energy but also minimizes heat dissipation—critical for compact electronic devices.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal shutdown and short-circuit protection features, ensuring reliability and safety in operation.
  • Signal-to-Noise Ratio (SNR): With a high SNR, the TPA6011PWP ensures clarity in audio playback, minimizing unwanted noise and distortion.
  • Space-Saving Design: The IC comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is designed for thermal efficiency and space-conscious applications.

Applications:

  • Television sets
  • Desktop and laptop computers
  • Portable speaker systems
  • Active monitors
  • Other multimedia devices

The TPA6011PWP is a testament to Texas Instruments' commitment to providing innovative audio solutions that enhance the end-user experience. With its combination of power, efficiency, and compact form factor, this audio amplifier IC stands out as a top choice for designers looking to elevate the audio performance of their products without increasing their size or power consumption.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support for assistance.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess